EN
  • EN
  • DE

AD1895YRS

Part No AD1895YRS
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description STEREO SAMPLE RATE CONVERTER / Audio Sample Rate Converter 2 Channel 28-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Analog Devices Inc.
Series AD1895
Package Bulk
Product Status Active
Function Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Interface I²S
Voltage - Supply 3.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Standard Package 28 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36205-AD1895YRS
Ultra Librarian 3D Model Ultra Librarian AD1895YRS CAD Model

Description

The AD1895YRS from Analog Devices Inc. is a high-performance audio sample rate converter (SRC) designed for professional and consumer audio applications. This integrated circuit provides a flexible solution for interfacing digital audio equipment with different sample rates, ensuring seamless audio quality and compatibility across devices.

Key Features

  • High-Quality Sample Rate Conversion: The AD1895YRS is capable of sample rate conversion between 8 kHz and 108 kHz with excellent dynamic range and low distortion, ensuring the audio signal is maintained with high fidelity.
  • Automatic Input Sample Rate Detection: The device automatically detects the input sample rate, simplifying the design process and reducing the need for manual configuration.
  • Asynchronous Operation: It operates asynchronously, meaning it can handle non-synchronous and varying sample rate conversions, making it ideal for complex digital audio systems.
  • Low Jitter Clock Generation: The SRC incorporates a low jitter clock generator, which is critical for maintaining the integrity of the digital audio signal and reducing unwanted noise.
  • Flexible Interface: It features a user-friendly interface with both hardware and software modes, allowing easy integration into various audio systems.

Applications

  • Professional Audio Recording and Mixing Consoles
  • Consumer Audio/Video Receivers
  • Digital Audio Workstations
  • Broadcast Audio Equipment
  • Multimedia Systems and Sound Cards

Technical Specifications

Parameter Value
Input Sample Rate 8 kHz to 108 kHz
Dynamic Range 140 dB
THD+N -130 dB
Package Type Surface-Mount, SSOP

The AD1895YRS is available in a compact 28-lead SSOP (Shrink Small Outline Package) that is suitable for various digital audio systems requiring high-quality sample rate conversion. With its robust performance and ease of use, the AD1895YRS is an excellent choice for audio professionals and enthusiasts looking to maintain audio integrity across diverse digital platforms.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1862 $61.8620
23+ $5.0762 $116.7526
36+ $4.9168 $177.0048
49+ $4.7586 $233.1714
63+ $4.6004 $289.8252
85+ $4.1245 $350.5825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess