EN
  • EN
  • DE

STA333IS

Part No STA333IS
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC FULLY INTEG PROCESSOR CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr STMicroelectronics
Series Sound Terminal™
Package Tape & Reel
Product Status Active
Function Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 2
Interface I²S
Voltage - Supply 4.5V ~ 20V
Temperature Range - Operating 0°C ~ 70°C (TA)
Specifications Direct Digital Amplification
Mounting Type Surface Mount
Package / Case 30-WFBGA, CSPBGA
Base Product Number STA333
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 677834-STA333IS
Ultra Librarian 3D Model Ultra Librarian STA333IS CAD Model

Description

Introducing the STA333IS Sound Terminal® from STMicroelectronics

The STA333IS is a state-of-the-art audio solution from STMicroelectronics, a renowned leader in the semiconductor industry. This cutting-edge product is part of the Sound Terminal® family, which integrates digital audio processing, digital amplifier control, and power output stage to create a high-efficiency, compact audio amplification module.

Designed to deliver high-quality sound and performance, the STA333IS is an ideal choice for a wide range of audio applications. Its versatility makes it suitable for use in flat-screen TV systems, wireless speakers, and other digital audio systems that require a small form factor without compromising on sound quality.

Key Features:

  • Power Efficiency: The STA333IS boasts an advanced fully-digital audio power amplifier that provides a high level of power efficiency, significantly reducing energy consumption and heat dissipation.
  • High-Quality Audio: With support for a wide range of audio sampling rates and formats, the STA333IS ensures crisp, clear, and rich audio output, enhancing the listening experience for end-users.
  • Integrated Design: The device integrates multiple functions into a single chip, including digital audio processing, digital amplifier control, and the power output stage, which simplifies the design and reduces the bill of materials for audio system manufacturers.
  • Flexibility: The STA333IS offers various programmable features such as volume control, dynamic range compression, and tone control, allowing for customization to meet specific application requirements.
  • Easy Implementation: With its I²S and TDM digital audio input interfaces, the STA333IS is easy to integrate into existing designs, facilitating rapid development and deployment of audio systems.

Applications:

  • Flat-screen TVs and monitors
  • Wireless speakers and docking stations
  • Home theater systems
  • Multi-media devices and sound bars

The STA333IS is a testament to STMicroelectronics' commitment to innovation and excellence in audio technology. By incorporating this product into your audio system design, you can expect not only to streamline your manufacturing process but also to provide your customers with an exceptional audio experience.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3175 $57.9375
61+ $1.9016 $115.9976
95+ $1.8422 $175.0090
130+ $1.7828 $231.7640
168+ $1.7234 $289.5312
225+ $1.5451 $347.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess