EN
  • EN
  • DE

AM1815AQ

Part No AM1815AQ
Manufacturer Ambiq Micro, Inc.
Catalog Clock/Timing - Real Time Clocks
Description AM18X5 Series 1.5 V SPI Real-Time Clock with Power Management Family - QFN-16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996491-AM1815AQ
Categories Clock/Timing - Real Time Clocks
Manufacturer Ambiq Micro, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM1815AQ CAD Model

Description

The AM1815AQ is a Real-Time Clock (RTC) from Ambiq Micro, Inc., designed for ultra-low power applications. It combines accurate timekeeping with minimal energy consumption, making it ideal for battery-powered devices and systems where long battery life is crucial. The AM1815AQ provides accurate time and calendar information, along with advanced features such as alarms and timers.

Applications

  • Wearable devices: Smartwatches, fitness trackers, and other wearables requiring accurate timekeeping with minimal battery drain.
  • IoT (Internet of Things) devices: Sensors, data loggers, and other IoT devices that need to maintain accurate time for data synchronization and event scheduling.
  • Portable medical devices: Glucose meters, heart rate monitors, and other medical devices requiring reliable timekeeping for data logging and analysis.
  • Smart meters: Utility meters that need to record time-stamped data for billing and consumption tracking.
  • Industrial automation: Control systems, data acquisition systems, and other industrial equipment requiring accurate time synchronization.

Features

  • Ultra-low power consumption: Minimizes energy usage, extending battery life in portable devices.
  • Accurate timekeeping: Provides precise time and calendar information with minimal drift.
  • Integrated crystal oscillator: Eliminates the need for external crystal, simplifying design and reducing board space.
  • I2C interface: Uses the I2C protocol for simple and efficient communication with microcontrollers.
  • Alarm and timer functions: Allows for scheduling events and triggering actions based on time.
  • Battery backup: Supports battery backup to maintain timekeeping even when main power is lost.
  • Small package size: Available in compact packages, such as QFN, for space-constrained applications.

Benefits

  • Extended battery life: Reduces energy consumption, allowing for longer operation in battery-powered devices.
  • Precise time synchronization: Ensures accurate timekeeping across multiple devices and systems.
  • Simplified design: Reduces component count and board space, simplifying system design.
  • Flexible scheduling: Enables scheduling of events and actions based on time.
  • Reliable timekeeping: Maintains accurate time even during power outages.

Additional Details

The AM1815AQ uses Ambiq Micro's Subthreshold Power Optimized Technology (SPOT) platform to achieve its ultra-low power consumption. It includes a built-in temperature sensor for temperature compensation, ensuring accurate timekeeping over a wide temperature range. The device stores time and calendar information in binary coded decimal (BCD) format. It also features a programmable output for generating periodic signals or alarm events. The datasheet provides detailed information on register settings, power management, and communication protocols.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7603
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2748 $59.1448
62+ $1.8665 $115.7230
96+ $1.8082 $173.5872
133+ $1.7498 $232.7234
171+ $1.6915 $289.2465
229+ $1.5165 $347.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,372 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess