Products specifications Report Issue?

Manufacturer Maxim Integrated
No 789985
Standard Package 46
Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Packaging Tube
Type Clock/Calendar
Features Alarm Leap Year Square Wave Output
Date Format YY-MM-DD-dd
Interface I²C 2-Wire Serial
Operating Supply Voltage 2.3 V ~ 5.5 V
Voltage - Supply Battery 2.3 V ~ 5.5 V
Current - Timekeeping (Max) 130µA ~ 200µA @ 3.63V ~ 5.5V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-SOIC (0.295" 7.50mm Width)
Manufacturer Device Package 16-SOIC
Catalog Serial Address
Win Source Part Number 037271-DS3231M+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS3231M+ CAD Model

Description

Overview of DS3231M+ Real-Time Clock

The DS3231M+ is a high-precision real-time clock (RTC) module from Maxim Integrated, designed to provide a comprehensive timekeeping solution for a wide range of applications. It is known for its accuracy, low power consumption, and robust feature set, making it an ideal choice for projects that require reliable time tracking, such as data loggers, clocks, servers, and other industrial or consumer electronics.

Key Features

  • Accuracy: The DS3231M+ boasts a temperature-compensated oscillator that ensures high accuracy, with a time deviation of less than 5 ppm (parts per million) over a wide temperature range. This translates to less than 3 minutes of time deviation per year, which is crucial for applications requiring precise timekeeping.
  • Power Management: Designed with power efficiency in mind, the DS3231M+ includes an integrated battery input and maintains accurate timekeeping with minimal power consumption, even when the primary power supply is disconnected. This makes it suitable for battery-powered or backup-powered applications.
  • Alarm Function: The module features two programmable time-of-day alarms and a programmable square-wave output, providing additional functionality for scheduling and time-based events.
  • I2C Interface: Communication with the DS3231M+ is made simple through the I2C serial interface, which facilitates easy integration with microcontrollers and other digital systems.
  • Memory: An integrated 236-byte battery-backed SRAM allows for the storage of additional information that must be preserved during power loss events.

Applications

The DS3231M+ is versatile and can be used in a variety of applications, including:

  • Consumer electronics like wall clocks, smart watches, and fitness trackers
  • Industrial systems such as time servers, data loggers, and GPS units
  • Embedded systems requiring long-term timekeeping

With its combination of precision, reliability, and ease of use, the DS3231M+ from Maxim Integrated stands out as a top-tier choice for any project or product that demands accurate timekeeping.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Need more? Email Us
ECAD model for RV-8803-C7-32.768KHZ-3PPM-TA-QC
Renesas Electronics America
Real Time Clock/Calendar with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $8.8820
ECAD model for ISL12027IB30AZ
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.3610
ECAD model for DS1337+
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
ECAD model for RV-8063-C7-32.768KHZ-20PPM-TA-QC
STMicroelectronics
Serial I2C bus RTC with battery switchover
Lowest to $14.7728
ECAD model for M41T83SQA6F
NXP / Nexperia
IC RTC/CAL ALM I2C WLCSP / Real Time Clock (RTC) IC Clock/Calendar I²C 12-XFBGA, WLCSP
Lowest to $1.1205
ECAD model for PCF85263AUKZ
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 20-SOIC / Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for PCF2129AT/1,518
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 16-HVQFN / Real Time Clock (RTC) IC Clock/Calendar SPI 16-VFQFN Exposed Pad
Lowest to $12.0611
ECAD model for PCF2123BS/1,512
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $2.9558
ECAD model for MCP79401-I/MS

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6623 $51.9738
13+ $8.1141 $105.4833
20+ $7.8399 $156.7980
28+ $7.2917 $204.1676
36+ $7.0176 $252.6336
45+ $6.7435 $303.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention