EN
  • EN
  • DE

DS1305EN+T&R

Part No DS1305EN+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SPI 20-TSSOP / Real Time Clock Serial 96byte Clock/Calendar/Alarm 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Trickle-Charger
Memory Size 96B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2 V to 5.5 V
Voltage - Supply, Battery 2 V to 5.5 V
Current - Timekeeping (Max) 25.3μA to 81μA @ 2V to 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 014683-DS1305EN+T&R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name DS1305
Introduction Date July 09, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS1305EN+T&R CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
DS1305EN ADI TSSOP-20(173mil) United States PIN-TO-PIN
DS1305EN/T&R ADI TSSOP-20(173mil) United States PIN-TO-PIN
DS1305EN+ ADI TSSOP-20 United States PIN-TO-PIN

Description

The Maxim Integrated DS1305EN+T&R is a full-featured, serial-interface real-time clock (RTC) with a built-in, programmable, dual-alarm capability. This high-precision timekeeping device is designed to maintain accurate time and date information, ranging from seconds to years, and it is particularly well-suited for applications that require an alarm function or need to maintain time across power cycles.

Key Features

  • Serial Interface: The device communicates via a simple serial interface compatible with most microcontrollers, making it easy to integrate into a wide range of systems.
  • Dual Programmable Alarms: With two programmable alarm outputs, the DS1305EN+T&R can trigger events at specific times or on a regular schedule, a feature that is invaluable for tasks such as waking up a system from a low-power state.
  • Timekeeping Accuracy: This RTC maintains accurate timekeeping with minimal drift, which is critical for applications where precise time tracking is essential.
  • Automatic Power-Fail Detect: The built-in power-fail detect and switch circuitry ensures that timekeeping continues uninterrupted in the event of a power interruption, by automatically switching to a backup power supply.
  • Programmable Square-Wave Output: A programmable square-wave output provides additional functionality, such as a time base for various applications or as a heartbeat signal for watchdog timers.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered applications.

Applications

The DS1305EN+T&R is versatile and can be used in various applications, including:

  • Embedded systems
  • Utility meters
  • Security systems
  • Medical devices
  • Industrial control systems

Package and Supply

The DS1305EN+T&R is available in a tape and reel (T&R) package, facilitating easy integration into automated manufacturing processes. It operates over a wide temperature range, making it suitable for various environments.

With its robust feature set and reliable performance, the Maxim Integrated DS1305EN+T&R Serial Alarm Real-Time Clock is a smart choice for designers looking to add accurate timekeeping and alarm functionality to their projects.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9469 $58.4070
65+ $1.5975 $103.8375
100+ $1.5476 $154.7600
135+ $1.4977 $202.1895
175+ $1.4477 $253.3475
235+ $1.2980 $305.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,140 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess