EN
  • EN
  • DE

DS1251YP-070

Part No DS1251YP-070
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Win Source Part Number 253493-DS1251YP-070
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1251YP-070 CAD Model

Description

Maxim Integrated DS1251YP-070 Nonvolatile Timekeeping RAM

The DS1251YP-070 from Maxim Integrated is a high-performance, full-featured 3.3V or 5V p-Power nonvolatile timekeeping RAM. This innovative product integrates a full-function real-time clock, 128k x 8 nonvolatile static RAM, power-fail control circuit, and battery into a single 32-pin EDIP package. It is designed to maintain data and real-time clock accuracy in the absence of system power, making it an ideal solution for a wide range of applications that require reliable data and timekeeping capabilities even during power outages.

The real-time clock in the DS1251YP-070 provides information on the year, month, date, day, hours, minutes, and seconds in binary-coded decimal (BCD) format. An important feature of this product is its automatic leap year compensation, which is valid up to the year 2100. This ensures that timekeeping remains accurate without the need for manual adjustments for leap years.

One of the key features of the DS1251YP-070 is its integrated lithium energy source and control circuitry, which constantly monitors VCC for an out-of-tolerance condition. When such a condition occurs, the device automatically switches to its backup power supply, thus preserving the integrity of the data and clock. The energy source is capable of maintaining data and real-time clock accuracy for over 10 years in the absence of external power.

Furthermore, the DS1251YP-070 offers a write protection mechanism that ensures data integrity by preventing accidental data corruption during low-voltage conditions. This product is fully compatible with the JEDEC standard 32-pin DIP sockets and is recognized under the JEDEC standard number MO-142DD.

With its robust feature set, the DS1251YP-070 is perfect for applications in telecommunications, embedded systems, industrial control systems, and any other systems that need to maintain accurate time and date information through power losses. Maxim Integrated's commitment to quality and reliability makes the DS1251YP-070 a trusted component for maintaining critical data and timekeeping functions in your electronic designs.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess