EN
  • EN
  • DE

L6230PDTR

Part No L6230PDTR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 36POWERSO / 3-Phase Brushless DC Motor Driver 36-Pin PowerSO EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Parallel
Technology DMOS
Applications General
Output Current 1.4A
Operating Supply Voltage 8 V ~ 52 V
Voltage - Load 8 V ~ 52 V
Operating Temperature Range -25°C ~ 125°C (TJ)
Mounting SMD
Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Manufacturer Package PowerSO-36
Win Source Part Number 778161-L6230PDTR
Popularity Medium
Supply and Demand Status Balance
Family Name L6230
Introduction Date October 14, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L6230PDTR CAD Model

Description

The L6230PDTR from STMicroelectronics is a state-of-the-art motor driver designed to efficiently drive brushless DC motors, specifically catering to the needs of modern, compact electronic applications. This advanced motor driver integrates a DMOS fully bridge for driving motors with currents up to 2.8 A.

Key Features

  • Operating Voltage: The device operates at a supply voltage ranging from 8 V to 52 V, making it versatile for a wide range of applications.
  • Output Current: It can deliver up to 2.8 A of output current (peak) per channel, ensuring robust performance for demanding applications.
  • PowerSO Package: Packaged in a PowerSO36, the L6230PDTR offers a compact footprint while maintaining excellent power dissipation capabilities.
  • Protection Features: With built-in thermal shutdown, under-voltage lockout, non-dissipative overcurrent protection, and cross-conduction protection, this driver ensures safe and reliable operation.
  • Control Flexibility: It allows for various control modes including PWM, direction input, and speed control, providing designers with flexibility in motor control schemes.

Applications

The L6230PDTR is ideal for a wide array of applications due to its robust feature set and high-performance characteristics. It is particularly well-suited for:

  • 3D Printers
  • Small robotics
  • CNC machines
  • Office automation machines
  • Medical equipment
  • Textile machinery

Advantages

This motor driver is a perfect solution for designers looking for a high-efficiency, high-reliability component that minimizes the need for external circuitry. The integration of multiple protection features ensures long-term stability and performance, while the ability to operate over a wide voltage range provides flexibility in system design. The L6230PDTR's advanced features and compact size make it an excellent choice for driving brushless DC motors in space-constrained applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9161 $59.1610
24+ $4.8542 $116.5008
37+ $4.7025 $173.9925
51+ $4.5507 $232.0857
66+ $4.3991 $290.3406
88+ $3.9440 $347.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess