EN
  • EN
  • DE

US1AF

Part No US1AF
Manufacturer Panjit
Catalog Electronic Wholesale
Description SURFACE MOUNT ULTRA FAST RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1278170-US1AF
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian US1AF CAD Model

Description

The US1AF is a surface-mount ultrafast recovery rectifier manufactured by Panjit. This diode is designed to provide efficient rectification with minimal power loss, making it suitable for a variety of applications requiring fast switching speeds and low forward voltage drop.

Applications:

  • High-frequency rectification: Used in circuits where rapid switching is required, such as inverters and converters.
  • Freewheeling diode: Protects inductive loads from voltage spikes when switching.
  • Power supplies: Provides efficient rectification in power supply circuits.
  • DC-DC converters: Used for converting DC voltage levels with high efficiency.
  • Lighting applications: Used in LED lighting and ballast circuits

Features:

  • Ultrafast Recovery Time: Provides rapid switching characteristics, minimizing power loss and improving efficiency.
  • Low Forward Voltage Drop: Reduces power dissipation and improves overall circuit performance.
  • Surface Mount Package: Designed for surface mounting on PCBs, facilitating automated assembly.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • High Reliability: Robust design ensures reliable operation in various environments.

Benefits:

  • Increased Efficiency: Ultrafast recovery time and low forward voltage drop minimize power loss, leading to higher efficiency.
  • Reduced EMI: Fast switching characteristics minimize electromagnetic interference (EMI).
  • Simplified Assembly: Surface mount package facilitates automated assembly, reducing manufacturing costs.
  • Improved Reliability: Robust design ensures reliable operation in demanding applications.
  • Compact Size: Small package size allows for high-density mounting.

Additional Details:

The US1AF rectifier is typically supplied in a surface-mount package such as SMA. It is important to consult the Panjit datasheet for detailed electrical characteristics, absolute maximum ratings, and recommended operating conditions. The datasheet specifies parameters such as forward current, reverse voltage, and surge current rating. The US1AF is suitable for applications including switch-mode power supplies, lighting, and automotive electronics. Proper heatsinking may be required depending on the application and operating conditions. The ultrafast recovery time of the US1AF contributes to reduced switching losses, resulting in improved thermal performance and overall efficiency.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1,690+ $0.0342 $57.7980
4,120+ $0.0281 $115.7720
6,360+ $0.0273 $173.6280
8,775+ $0.0263 $230.7825
11,315+ $0.0256 $289.6640
15,155+ $0.0229 $347.0495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess