Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology DMOS
Step Resolution 1, 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Output Current 1.2A
Supply Voltage (V) 4.75V ~ 5.25V
Load Voltage (V) 12V ~ 40V
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package PowerSO-36 Exposed Bottom Pad
Supplier Device Package PowerSO-36
Family Part Number L6258
Manufacturer Pack Quantity 600
MSL Level 3 (168 Hours)
Win Source Part Number 1194380-L6258EXTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6258EXTR CAD Model

Description

The L6258EXTR from STMicroelectronics is a powerful and efficient motor driver designed to deliver optimal performance for a variety of motor driving applications. This advanced driver is particularly suitable for driving bipolar stepper motors, making it an excellent choice for precision motion control in industrial, automotive, and consumer applications.

Key Features

  • High Voltage Range: The L6258EXTR operates over a wide voltage range, accommodating various power supply requirements for different applications.
  • High Output Current: Capable of delivering high output current, this motor driver can handle demanding motor driving tasks with ease.
  • Integrated Protection: The device includes thermal shutdown and overcurrent protection features to safeguard the motor and the driver from potential damage caused by excessive heat or current.
  • Low Saturation Voltage: The low saturation voltage of the output stages ensures efficient operation, reducing power dissipation and improving overall performance.
  • Non-Dissipative Overcurrent Detection: This feature helps to prevent damage to the motor by detecting overcurrent conditions without the need for energy dissipation.

Applications

The versatility of the L6258EXTR makes it suitable for a wide range of applications, including but not limited to:

  • Office Automation (Printers, Scanners, Fax Machines)
  • Factory Automation (Robotics, CNC Machines)
  • Consumer Electronics (Camera Stabilization Systems, Drones)
  • Automotive Applications (Headlight Positioning, HVAC Systems)

Technical Specifications

The L6258EXTR boasts an impressive set of technical specifications that enable it to drive motors with precision and reliability:

  • Supply Voltage up to 52V
  • Output Current up to 2.8A
  • Operating Temperature Range: -40°C to 150°C
  • Package: PowerSO36

With its robust set of features and specifications, the L6258EXTR motor driver from STMicroelectronics stands out as a high-quality solution for designers looking to incorporate reliable motor control into their systems.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PAR TSSOP-24
Need more? Email Us
ECAD model for LV8086T-MPB-E
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $11.9697
ECAD model for VNH7100ASTR
Texas Instruments
IC MOTOR DRIVER 6V-60V 48HTSSOP / Motor Driver NMOS SPI 48-HTSSOP
Lowest to $2.5329
ECAD model for DRV8303DCA
Allegro MicroSystems, LLC
IC MOTOR DRIVER 3V-5.5V 8DFN
Lowest to $15.7658
ECAD model for A3903EEETR-T
ON Semiconductor
IC MOTOR DRIVER PWM SSOP16
Need more? Email Us
ECAD model for LV8800V-TLM-E
ON Semiconductor
IC MOTOR DRIVER SER 40VQLP
Lowest to $2.8123
ECAD model for LV8044LP-TLM-E
ON Semiconductor
IC MOTOR DRIVER PAR 24TSSOP
Lowest to $2.3140
ECAD model for LV8086T-TLM-H
ON Semiconductor
IC MOTOR DRIVER PAR/PWM 24VQFN
Lowest to $0.8424
ECAD model for LV8829LFQA-NH
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
Lowest to $1.6541
ECAD model for BD62011FS-E2

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.6398 $75.8388
13+ $10.3712 $134.8256
20+ $10.0471 $200.9420
27+ $9.7229 $262.5183
35+ $9.3989 $328.9615
47+ $8.4265 $396.0455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,600 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention