EN
  • EN
  • DE

LV8800V-TLM-E

Part No LV8800V-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PWM SSOP16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications Fan Motor Driver
Output Current 700mA
Supply Voltage - Operating 2.2 V to 6 V
Voltage - Load 2.2 V to 6 V
Temperature Range - Operating -30°C to 95°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 139918-LV8800V-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV8800V-TLM-E CAD Model

Description

ON Semiconductor LV8800V-TLM-E: A Versatile Motor Driver Solution

The LV8800V-TLM-E from ON Semiconductor is an integrated motor driver designed to deliver efficiency and reliability for a broad range of applications. This high-performance device is specifically engineered to drive a variety of small motors, making it an ideal choice for consumer electronics, automotive, and industrial systems. Its compact design and advanced features ensure smooth and precise motor control, contributing to the enhancement of end-product functionality and user experience.

Key Features and Benefits

  • Multiple Motor Types: The LV8800V-TLM-E is capable of driving brushed DC motors, stepper motors, and brushless DC motors, offering flexibility to designers and manufacturers.
  • High Efficiency: With an emphasis on energy conservation, this motor driver operates with high efficiency, which is crucial for battery-powered devices and contributes to longer operational life.
  • Integrated Protection Features: The device includes built-in protection circuits such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation and preventing damage to the motor or the driver itself.
  • Adjustable Output: It offers adjustable output current and voltage, providing precise control over motor speed and torque, which is essential for applications requiring fine-tuned performance.
  • Compact Package: The LV8800V-TLM-E comes in a compact package, making it suitable for applications where space is at a premium without compromising on power or functionality.

Applications

With its versatile driving capabilities and protective features, the LV8800V-TLM-E is well-suited for a wide array of applications, including:

  • Office equipment such as printers and scanners
  • Consumer electronics like cameras and small household appliances
  • Automotive applications, including power mirrors and headlight positioners
  • Industrial automation, for precision control in robotics and conveyor systems

ON Semiconductor's commitment to innovation is evident in the LV8800V-TLM-E motor driver. It is designed to meet the evolving needs of modern electronics, offering a blend of performance, efficiency, and reliability that manufacturers and engineers can rely on to create sophisticated and durable products.

You May Also Be Interested in

Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $3.0171
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Texas Instruments
DRIVER
Lowest to $5.4417
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess