Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 16A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 30 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 600 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-203AA (DO-4)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S2060
Standard Package 1
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282280-S2060
Ultra Librarian 3D Model Ultra Librarian S2060 CAD Model

Description

Microchip Technology's S2060 Product Overview

The S2060 from Microchip Technology is a high-performance, feature-rich solution designed to cater to a wide array of applications that require reliable data communication and processing. This product is a testament to Microchip's commitment to delivering advanced technology that meets the evolving needs of the electronics industry.

Key Features

  • High-Speed Data Transfer: The S2060 is built to support rapid data transfer rates, making it an ideal choice for applications that require fast and efficient communication.
  • Robust Security: With an emphasis on security, the S2060 incorporates features that help protect data integrity and prevent unauthorized access, ensuring that your critical applications remain secure.
  • Low Power Consumption: Designed with energy efficiency in mind, this product operates with minimal power draw, which is crucial for battery-powered or energy-sensitive applications.
  • Compact Design: The S2060 boasts a small footprint, which allows for seamless integration into various designs without compromising on space.
  • Wide Operating Temperature Range: This product is engineered to perform reliably across a broad range of temperatures, making it suitable for use in harsh or varying environmental conditions.

Applications

The versatility of the S2060 makes it an excellent choice for a multitude of applications, including:

  • Industrial Automation
  • Telecommunications
  • Data Centers
  • Networking Equipment
  • High-speed Computing Interfaces

Technical Specifications

The S2060 is equipped with a host of technical specifications that underline its capability to handle demanding tasks with ease. It supports various industry-standard protocols and interfaces, ensuring compatibility with a wide range of devices and systems.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the S2060 is no exception. Each unit is rigorously tested to meet stringent standards, providing users with peace of mind that their product will perform when it matters most.

For more detailed information on the S2060, including datasheets, technical documents, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
DIODE GEN PURP 100V 3A AXIAL
Lowest to $0.1562
ECAD model for 1N5401G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2JBF
Taiwan Semiconductor
DIODE GEN PURP 200V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF803G C0G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3JBF
SMC Diode Solutions
DIODE SCHOTTKY 100V 2A SOD123FL
Lowest to $0.0214
ECAD model for DSS210
Taiwan Semiconductor
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for HERA806G C0G
Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G
Taiwan Semiconductor
DIODE GEN PURP 600V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF806G C0G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2JBF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6780 $66.9500
59+ $2.1974 $129.6466
92+ $2.1288 $195.8496
126+ $2.0601 $259.5726
163+ $1.9914 $324.5982
218+ $1.7854 $389.2172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 362 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention