EN
  • EN
  • DE

TDE1891L

Part No TDE1891L
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 2A HIGH-SIDE DRIVER INDUSTRIAL INTELLIGENT POWER SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266487-TDE1891L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDE1891L CAD Model

Description

STMicroelectronics TDE1891L - High Side Driver

The TDE1891L from STMicroelectronics is a versatile high side driver designed to interface between control logic and high power loads. This robust device is particularly suitable for industrial applications, automotive systems, and any situation where a microcontroller needs to drive high current loads.

Key Features

  • High Output Current: Capable of delivering up to 1.5 A of continuous current, making it suitable for driving a wide range of high power devices.
  • Wide Supply Voltage Range: Operates over a broad supply voltage range from 5.5 V to 36 V, accommodating various application needs.
  • Integrated Protective Functions: Features overtemperature protection, overcurrent protection, and active clamp to ensure the safety and reliability of the device.
  • Logic Level Compatible: Compatible with 3.3 V and 5 V logic levels, allowing for easy interfacing with microcontrollers and other logic devices.
  • Diagnostic Functions: Equipped with diagnostic feedback that provides status of the device to the controlling unit, enhancing system monitoring capabilities.

Applications

  • Automotive systems
  • Industrial control
  • Intelligent power switches
  • Programmable logic controllers (PLCs)

The TDE1891L's rugged design and comprehensive feature set make it a reliable choice for those looking to control high power loads with precision and safety. Its integrated protection features and diagnostic feedback ability ensure that it can operate under challenging conditions while providing critical information back to the system. Whether it's for automotive, industrial, or general high power applications, the TDE1891L is a high side driver that offers both performance and peace of mind.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess