EN
  • EN
  • DE

LV8760T-TLM-E

Part No LV8760T-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications General Purpose
Output Current 3A
Supply Voltage - Operating 3 V to 5.5 V
Voltage - Load 9 V to 35 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOPJ
Win Source Part Number 126783-LV8760T-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV8760T-TLM-E CAD Model

Description

Introducing the LV8760T-TLM-E from ON Semiconductor

The LV8760T-TLM-E is a versatile and robust motor driver integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance product is tailored for precision motor control applications, offering a seamless solution for designers looking to drive stepper or brushed DC motors with efficiency and reliability.

Key Features

  • Flexible Voltage Range: The device operates on a wide power supply range, accommodating various application requirements.
  • Integrated Dual H-Bridge: The LV8760T-TLM-E comes with a dual H-bridge configuration, allowing for the control of two DC motors or one stepper motor.
  • High-Efficiency Design: With ON Semiconductor's advanced technology, the IC ensures minimal power loss and optimal thermal performance, making it suitable for energy-sensitive applications.
  • Protection Features: It includes multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the device.

Applications

The LV8760T-TLM-E is ideal for a wide array of applications that require precise and efficient motor control. It is particularly well-suited for:

  • Office Automation Machines
  • Consumer Electronics
  • Home Appliances
  • Battery-Powered Devices
  • Automotive Modules

Easy Integration and Design Flexibility

With its compact package and comprehensive functionality, the LV8760T-TLM-E allows for easy integration into system designs without compromising performance. Designers can take advantage of its flexibility to create sophisticated motor control systems that can adapt to variable load conditions and power supply fluctuations.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the LV8760T-TLM-E is no exception. Each IC undergoes rigorous testing and quality control measures to ensure that it meets the high standards expected by industry professionals. This commitment to reliability means that when you choose the LV8760T-TLM-E for your motor control needs, you are selecting a product that will perform consistently over time and under challenging conditions.

For detailed specifications and application notes, designers and engineers can visit the ON Semiconductor website or contact their local sales representative to learn more about how the LV8760T-TLM-E can be the driving force in their next project.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6569 $50.4811
46+ $2.1801 $100.2846
72+ $2.1119 $152.0568
98+ $2.0438 $200.2924
127+ $1.9757 $250.9139
170+ $1.7713 $301.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess