Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications Camera
Output Current 400mA
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Load 2.7 V to 5.5 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 40-VQLP (5x5)
Win Source Part Number 020754-LV8044LP-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV8044LP-TLM-E CAD Model

Description

ON Semiconductor LV8044LP-TLM-E Motor Driver IC

The LV8044LP-TLM-E from ON Semiconductor is a highly efficient, low-voltage motor driver IC designed for a wide range of applications. This compact and versatile driver is capable of controlling a small two-phase bipolar stepping motor, which makes it an ideal solution for portable devices where power consumption and space are critical factors.

Key Features:

  • Low Voltage Operation: The LV8044LP-TLM-E operates at a voltage range from 2.7V to 5.5V, making it suitable for battery-powered applications where efficient energy use is paramount.
  • Compact Package: Enclosed in a small SSOP16 package, the device minimizes the footprint on the PCB, thereby allowing for more compact designs.
  • High Output Current: Despite its small size, it can deliver an output current of up to 750mA, providing sufficient power for a range of small motors.
  • Low ON Resistance: The IC features low ON resistance of the output transistor, which reduces power loss and improves efficiency during motor operation.
  • Excitation Mode Selectable: Users can select from full, half, quarter, or 1/8 step excitation modes, offering flexibility in controlling the motor's speed and precision.
  • Thermal Shutdown Function: To ensure the safety and longevity of the device, it comes with a built-in thermal shutdown function that prevents damage from overheating.

Applications:

The LV8044LP-TLM-E is suited for a variety of applications that require precise motor control, including but not limited to:

  • Portable electronic devices
  • Battery-operated toys
  • Small office equipment
  • Medical devices

With its low power consumption, high efficiency, and flexible control options, the LV8044LP-TLM-E from ON Semiconductor stands out as a reliable motor driver solution for designers looking to optimize their motor control systems in space-sensitive and power-aware applications.

You May Also Be Interested in

Texas Instruments
Motor Driver 16-Pin TSSOP T/R / IC MOTOR DRIVER SER 16TSSOP
Lowest to €0.5905
ECAD model for DRV8860PWR
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to €0.5498
ECAD model for DRV8801PWPR
ON Semiconductor
FLEXMOS Hex Low-Side MOSFET Pre-Driver
Need more? Email Us
ECAD model for NCV7513AFTG
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to €0.7174
ECAD model for DRV8800PWP
Texas Instruments
IC MOTOR DRIVER DC LRA 8BGA
Lowest to €1.7547
ECAD model for DRV8601ZQVR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to €0.4317
ECAD model for DRV8811PWP
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to €1.7525
ECAD model for DRV8840PWP
Texas Instruments
IC LRA/ERM HAPTIC DRIVER 10QFN
Lowest to €0.5904
ECAD model for DRV2603RUNR
Texas Instruments
IC MOTOR DRIVER PWM 10WSON
Lowest to €0.8179
ECAD model for DRV10866DSCR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ €2.5538 €58.7385
57+ €2.0957 €119.4557
87+ €2.0299 €176.5992
120+ €1.9653 €235.8372
155+ €1.8995 €294.4183
207+ €1.7034 €352.6067
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention