EN
  • EN
  • DE

LV8711T-TLM-H

Part No LV8711T-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications General Purpose
Output Current 800mA
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Load 4 V to 16 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 020758-LV8711T-TLM-H
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LV8711T-TLM-H CAD Model

Description

Introducing the LV8711T-TLM-H Motor Driver from ON Semiconductor

The LV8711T-TLM-H is a versatile and efficient motor driver designed by ON Semiconductor to cater to the demanding needs of modern motor control applications. This high-performance driver is specifically engineered to drive stepper motors and DC motors with precision and reliability. Its advanced features make it an ideal choice for a wide range of products, from industrial machinery to consumer electronics.

Key Features

  • Flexible Voltage Range: The LV8711T-TLM-H operates over a broad power supply range from 2.5V to 16V, allowing it to accommodate various application requirements and ensuring compatibility with a wide array of motor types.
  • High Output Drive Capability: With its ability to deliver up to 2A of output current per channel, this motor driver can power large stepper motors or DC motors, making it suitable for high-torque applications.
  • Low RDS(on): The device features low on-resistance, which translates to reduced power dissipation and improved energy efficiency, a critical factor in battery-powered applications.
  • Microstepping Support: For stepper motor applications, the LV8711T-TLM-H supports microstepping, allowing for smoother and more precise motor control, which is essential for applications requiring fine positioning.

Advanced Protection Features

ON Semiconductor has equipped the LV8711T-TLM-H with a suite of protection features to ensure the longevity and safe operation of the motor and the system it drives. These include:

  • Thermal Shutdown (TSD)
  • Under-Voltage Lockout (UVLO)
  • Over-Current Protection (OCP)

These protective measures help prevent damage from a variety of fault conditions, thereby enhancing system reliability.

Applications

The LV8711T-TLM-H's robust design and flexible features make it suitable for a diverse range of applications, including:

  • Office Automation Equipment
  • Home Appliances
  • Point of Sale Machines
  • Gaming Machines
  • Factory Automation and Robotics

With its powerful driving capabilities, comprehensive protection features, and support for precise motor control, the LV8711T-TLM-H from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their motor-driven systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Trinamic Motion Control GmbH
Lowest to $16.0041
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Toshiba Semiconductor and Storage
Lowest to $2.3760
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7099 $62.8089
25+ $4.6851 $117.1275
39+ $4.5387 $177.0093
53+ $4.3922 $232.7866
69+ $4.2459 $292.9671
92+ $3.8066 $350.2072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,896 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess