EN
  • EN
  • DE

HVLED001TR

Part No HVLED001TR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE DIM 10SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Type AC DC Offline Switcher
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Voltage - Supply (Minimum) 9.7V
Voltage - Supply (Maximum) 18V
Dimming PWM
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-SOP
Supplier Device Package 10-SSOP
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 731257-HVLED001TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HVLED001TR CAD Model

Description

The HVLED001TR from STMicroelectronics is a cutting-edge LED driver designed to deliver high-performance solutions for lighting applications. This device is part of ST's HVLED series, which is renowned for its efficiency and reliability in driving LEDs. The HVLED001TR is particularly suited for LED lighting solutions that require a compact, high-efficiency driver with a wide input voltage range.

Key Features

  • Wide Input Voltage Range: This driver supports an extensive range of input voltages from 90V to 265V AC, making it versatile for use in various global lighting applications without the need for additional components.
  • High Power Factor: With a power factor greater than 0.9, the HVLED001TR ensures efficient power usage, which is crucial for energy-saving in lighting systems.
  • Low Standby Power Consumption: The device is designed to consume very low power during standby, which is essential for meeting energy regulations and reducing overall power consumption.
  • Primary-Side Regulation: The HVLED001TR employs primary-side regulation, eliminating the need for an optocoupler and simplifying the design while maintaining accurate constant current output.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and the lighting system from overheating, enhancing the product's longevity and reliability.

Applications

The HVLED001TR is ideal for a wide range of lighting applications, including:

  • LED bulbs and tubes
  • Street lighting
  • Architectural lighting
  • Emergency lighting
  • Industrial lighting systems

Package and Availability

The HVLED001TR comes in a compact SO-16N package, allowing for space-saving PCB designs. This product is available in tape and reel packaging, facilitating efficient assembly for mass production. The device's robustness, combined with STMicroelectronics' commitment to quality, makes it a smart choice for manufacturers looking to create durable and energy-efficient lighting solutions.

You May Also Be Interested in

Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1609 $58.0450
125+ $0.9526 $119.0750
190+ $0.9228 $175.3320
260+ $0.8930 $232.1800
335+ $0.8632 $289.1720
450+ $0.7740 $348.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess