EN
  • EN
  • DE

MIC3232YMM

Part No MIC3232YMM
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Voltage - Supply (Minimum) 6V
Voltage - Supply (Maximum) 45V
Frequency 400kHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number MIC3232
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222443-MIC3232YMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC3232YMM CAD Model

Description

The MIC3232YMM is a high-efficiency, integrated circuit from Microchip Technology, designed for a wide range of applications. This device is a constant-current, inductive boost LED driver that is perfect for driving high-brightness LEDs in series. The MIC3232YMM's ability to drive LEDs with a constant current ensures uniform brightness and extends the life of the LEDs, making it an ideal choice for portable devices, backlighting LCD displays, automotive lighting, and general illumination.

Key Features

  • Integrated 40V MOSFET: The onboard 40V MOSFET allows the MIC3232YMM to handle a significant amount of power without the need for external components, simplifying the design and reducing the overall footprint.
  • Adjustable Output Current: Users can set the output current from 0.1 to 1.0A, which provides flexibility in controlling the brightness of the connected LEDs.
  • High Efficiency: With an efficiency rating of up to 94%, this LED driver ensures minimal power loss and heat generation, which is critical for battery-powered and space-constrained applications.
  • PWM Dimming Capability: The MIC3232YMM supports Pulse-Width Modulation (PWM) dimming, offering precise control over the brightness levels and enabling power saving when full brightness is not required.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring long-term reliability and safety.

Technical Specifications

Parameter Value
Input Voltage 2.7V to 5.5V
Output Voltage Up to 34V
Switching Frequency 1MHz
Package Type 10-Pin MSOP (YMM)

The MIC3232YMM is packaged in a compact 10-pin MSOP, making it suitable for space-constrained applications. Its high switching frequency of 1MHz allows the use of smaller, less expensive external components, such as inductors and capacitors, which contribute to a reduced system cost and size. The input voltage range of 2.7V to 5.5V makes it compatible with a variety of power sources, from single-cell lithium-ion batteries to 5V power supplies.

Overall, the MIC3232YMM from Microchip Technology is a versatile and efficient solution for driving series-connected LEDs in a wide array of applications. Its robust feature set ensures performance, safety, and ease of use, making it an excellent choice for designers looking to optimize their LED lighting solutions.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess