EN
  • EN
  • DE

LED1642GWTTR

Part No LED1642GWTTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 19V
Channel Output Current 40mA
Frequency 30MHz
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 1052238-LED1642GWTTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LED1642GW
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LED1642GWTTR CAD Model

Description

STMicroelectronics LED1642GWTTR LED Driver

The LED1642GWTTR is a state-of-the-art LED driver integrated circuit from STMicroelectronics, designed to provide an efficient and flexible solution for controlling LED arrays. This driver is especially suitable for applications that require precise control of multiple LEDs, such as LCD backlighting, LED displays, and general-purpose LED lighting systems.

With its 16-channel constant current sink, the LED1642GWTTR is capable of driving up to 16 LEDs independently, each channel providing an adjustable current from 5 mA up to 40 mA. This adjustability allows for consistent brightness and color management across different LEDs, ensuring a uniform output that is essential for high-quality lighting solutions.

The device operates with a supply voltage range from 3.0 V to 5.5 V, making it highly versatile and compatible with a variety of power sources. Its low on-resistance of just 0.3 ohms per channel minimizes power loss and improves overall efficiency, which is a crucial factor in battery-powered and energy-sensitive applications.

The LED1642GWTTR also features an innovative error detection system that includes open-LED, short-circuit, and thermal shutdown protections. These safeguards help to prolong the life of the LEDs and maintain system reliability by preventing damage due to electrical or thermal over-stress.

Communication with the LED driver is achieved through an I²C-compatible interface, which allows for easy integration into existing systems and provides the ability to program each channel individually. This digital interface simplifies the design process and enables dynamic control of the LED array, including dimming and pattern generation, without the need for complex analog circuitry.

STMicroelectronics has packaged the LED1642GWTTR in a compact TSSOP24 package, which is ideal for space-constrained applications. The driver's small footprint, combined with its low power consumption and advanced features, makes it an excellent choice for designers looking to create sophisticated and energy-efficient LED lighting solutions.

Overall, the LED1642GWTTR from STMicroelectronics is a high-performance, feature-rich LED driver that offers designers flexibility, efficiency, and reliability for a wide range of LED lighting applications.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3365 $50.0475
37+ $2.7377 $101.2949
57+ $2.6521 $151.1697
78+ $2.5666 $200.1948
101+ $2.4810 $250.5810
135+ $2.2244 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,152 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess