EN
  • EN
  • DE

LP8553TLX/NOPB

Part No LP8553TLX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 25DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 22V
Output Voltage 40V
Channel Output Current 450mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 25-DSBGA (2.46x2.46)
Win Source Part Number 1056934-LP8553TLX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8553TLX/NOPB CAD Model

Description

Product Overview: LP8553TLX/NOPB

The LP8553TLX/NOPB is a high-efficiency, high-performance LED driver designed and manufactured by Texas Instruments. This advanced driver is specifically engineered to meet the needs of medium-sized LCD backlight applications. It is an ideal choice for powering LED backlights in notebooks, tablets, and monitors, as well as for automotive dashboard and infotainment display systems.

Key Features

  • High Efficiency: The LP8553TLX/NOPB boasts an impressive efficiency level, which helps to minimize power consumption and extend battery life in portable devices.
  • Programmable LED Current: Users can program the LED current for each channel, allowing for precise control over the brightness and uniformity of the backlight.
  • Adaptive Power Management: This feature ensures optimal power usage by adjusting the LED supply voltage according to the LED current requirements, thus reducing overall system power consumption.
  • EEPROM Settings: The device includes integrated EEPROM memory for storing configuration settings, which simplifies the design process and ensures consistent performance.
  • Flexible Dimming Options: The LP8553TLX/NOPB supports both PWM and analog dimming methods, giving designers the flexibility to choose the most suitable dimming technique for their application.

Technical Specifications

  • Input Voltage Range: Wide input voltage range to accommodate various power supplies.
  • Output Current: Each of the six LED channels can support up to 30 mA of continuous current.
  • Number of Channels: Six high-precision LED channels for uniform backlighting.
  • Package: The device comes in a small-outline no-lead (SON) package, which is suitable for space-constrained applications.

Applications

The LP8553TLX/NOPB is versatile and can be used in a variety of devices that require efficient and uniform backlighting. Its robust design and rich feature set make it an excellent choice for the latest generation of portable and automotive displays.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP8553TLX/NOPB is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring reliable performance in a wide range of environmental conditions.

For more detailed information, including datasheets and design resources, visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8488 $55.4640
70+ $1.5170 $106.1900
105+ $1.4696 $154.3080
145+ $1.4222 $206.2190
185+ $1.3748 $254.3380
245+ $1.2326 $301.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess