EN
  • EN
  • DE

STP04CM05MTR

Part No STP04CM05MTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 400MA 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 3.3V
Maximum Supply Voltage 5.5V
Output Voltage 19V
Channel Output Current 400mA
Frequency 30MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1103612-STP04CM05MTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP04CM05MTR CAD Model

Description

Introducing the STP04CM05MTR from STMicroelectronics

The STP04CM05MTR is a state-of-the-art LED sink driver designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to cater to the demanding requirements of display and lighting applications, providing an efficient and reliable solution for managing multiple LEDs.

Constructed with cutting-edge technology, the STP04CM05MTR is a 4-channel, constant current LED sink with a 5-bit pulse-width modulated (PWM) control for each channel, which allows for precise brightness control. This makes it an ideal component for applications such as full-color LED displays, variable message signs, and automotive lighting systems, where accurate color mixing and intensity control are paramount.

Each channel of the STP04CM05MTR can sink up to 90 mA, and the output current can be set by an external resistor, providing designers with flexibility in their designs. The device supports a wide range of input voltages, from 3.3V up to 5.5V, which accommodates various system requirements and simplifies power supply design.

Featuring an integrated 5-bit DAC for each channel, the STP04CM05MTR allows for 32 steps of linear dimming, which can be used to create smooth transitions and gradients in LED intensity. Additionally, the device's built-in error detection capabilities, such as thermal shutdown and open LED detection, ensure reliable operation and extend the lifespan of the LED array.

The STP04CM05MTR comes in a compact TSSOP24 package, which is not only space-saving but also conducive to efficient thermal management. This packaging makes it suitable for high-density mounting and is an excellent choice for sleek, modern designs where space is at a premium.

In summary, the STP04CM05MTR from STMicroelectronics is a versatile and robust LED sink driver that offers precise control, high reliability, and ease of integration, making it the go-to solution for developers looking to enhance their LED-based products with high-quality lighting effects.

You May Also Be Interested in

Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1367 $62.5185
125+ $0.9327 $116.5875
195+ $0.9036 $176.2020
265+ $0.8743 $231.6895
345+ $0.8452 $291.5940
460+ $0.7578 $348.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,010 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess