EN
  • EN
  • DE

STEVAL-ISA025V1

Part No STEVAL-ISA025V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 30A
Voltage - Input 4.5V ~ 14V
Regulator Topology Buck
Frequency - Switching 400kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6730
Other Names STEVALISA025V1,-497-5868,497-5868
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.5100
Win Source Part Number 1284277-STEVAL-ISA025V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA025V1 CAD Model

Description

STEVAL-ISA025V1 - STMicroelectronics Product Overview

The STEVAL-ISA025V1 from STMicroelectronics is a highly efficient, compact, and versatile evaluation board designed for power management and conversion applications. This evaluation platform is specifically tailored for testing the performance of the L7986A, a step-down switching regulator which is part of STMicroelectronics' extensive portfolio of power conversion integrated circuits.

Key Features

  • High Efficiency: The L7986A regulator on the STEVAL-ISA025V1 can achieve up to 90% efficiency, making it an excellent choice for energy-sensitive applications.
  • Wide Input Voltage Range: The board supports a broad input voltage range from 10 to 48V, catering to a variety of power sources and systems.
  • Adjustable Output Voltage: Users can set the output voltage from 1.235V to 35V via external components, offering flexibility for different design requirements.
  • 3A Output Current: The L7986A regulator provides a steady output current up to 3A, suitable for a range of electronic loads.
  • Thermal Protection: The board includes thermal shutdown to protect the regulator from overheating, ensuring reliable operation under various conditions.

Applications

The STEVAL-ISA025V1 is ideal for a diverse array of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Telecommunication devices
  • Automotive applications
  • Power management solutions

Design Advantages

The compact design of the STEVAL-ISA025V1 offers engineers and developers a convenient and practical solution for testing and prototyping power supplies. The evaluation board's layout is optimized for minimal noise and excellent thermal performance, ensuring that the L7986A regulator operates at its best. With its robust design and comprehensive feature set, the STEVAL-ISA025V1 provides a valuable tool for developers looking to create efficient and reliable power management systems.

Support and Resources

STMicroelectronics provides extensive support for the STEVAL-ISA025V1, including detailed documentation, reference design files, and technical assistance. This ensures that users can maximize the capabilities of the evaluation board and the L7986A regulator for their specific application needs.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess