EN
  • EN
  • DE

TPN3021

Part No TPN3021
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description OVP TRIPOLAR NETWORK 28V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Breakover 38V
Voltage - Off State 28V
Current - Peak Pulse (8/20μs) 100A
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 30mA
Number of Elements 3
Capacitance 16pF
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 033582-TPN3021
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPN3021 CAD Model

Description

The TPN3021 is a high-performance product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular product is designed to meet the demanding requirements of modern electronic systems, offering a blend of power efficiency, robustness, and advanced technology.

Key Features

  • High Power Efficiency: The TPN3021 is optimized for low on-resistance and high switching speed, making it an ideal choice for power management applications where efficiency is paramount.
  • Durability: Built to withstand tough conditions, this device offers a robust design that ensures long-term reliability even in harsh environments.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the TPN3021 provides improved performance characteristics compared to traditional components.

Applications

The versatile nature of the TPN3021 allows it to be used in a wide range of applications, including but not limited to:

  • Power supplies
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • LED lighting

Technical Specifications

The TPN3021 boasts a comprehensive set of technical specifications that cater to a variety of design needs:

  • Low threshold voltage
  • High current handling capability
  • Enhanced thermal performance
  • Compatibility with standard logic levels

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The TPN3021 is no exception, backed by rigorous testing and validation processes. Additionally, customers can access extensive technical support and documentation, ensuring a smooth integration of the TPN3021 into their projects.

Overall, the TPN3021 from STMicroelectronics stands out as a top-tier component for designers and engineers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Vishay
Thyristor SCR 800V 350A
Need more? Email Us
Bourns Inc.
THYRISTOR 190V DO214AA
Lowest to $0.3010
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0663 $53.3150
115+ $0.8750 $100.6250
180+ $0.8476 $152.5680
245+ $0.8203 $200.9735
320+ $0.7929 $253.7280
425+ $0.7109 $302.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess