EN
  • EN
  • DE

TPS61183RTJR

Part No TPS61183RTJR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 30MA 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 24V
Output Voltage 38V
Channel Output Current 30mA
Frequency 300kHz to 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 1112242-TPS61183RTJR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61183RTJR CAD Model

Description

Product Overview: TPS61183RTJR by Texas Instruments

The TPS61183RTJR is a high-performance, integrated WLED driver for notebook LCD backlighting from Texas Instruments, one of the leading semiconductor manufacturers. This device is designed to provide a high-quality lighting solution for medium-sized LCD panels that require a precise and efficient power supply for their backlighting needs.

Key Features

  • Wide Input Voltage Range: The TPS61183RTJR supports a broad input voltage range, making it suitable for a variety of power sources, and ensuring compatibility with different notebook designs.
  • Integrated Switch: It includes an integrated 1.2A, 40V switch, which allows for the reduction of external components and simplifies the overall design process.
  • High Efficiency: The device is designed for high efficiency, which helps to reduce power consumption and extend battery life in portable applications.
  • Adjustable Dimming Control: It offers a wide dimming range that is adjustable via PWM (Pulse Width Modulation), providing flexibility in controlling the brightness levels of the backlighting.
  • Protection Features: The TPS61183RTJR is equipped with various protection features including over-voltage, over-temperature, LED open and short circuit protection, ensuring the reliability and longevity of the application.

Applications

The TPS61183RTJR is primarily used in LCD backlighting for notebook computers but is also suitable for monitors, televisions, and other display applications that require efficient and reliable LED driving capabilities.

Package and Availability

It is available in a compact 16-pin WQFN package, which is designed to occupy minimal space on a printed circuit board while providing excellent thermal performance. The product is available through Texas Instruments and authorized distributors, ensuring easy accessibility for designers and manufacturers.

Conclusion

With its combination of efficiency, flexibility, and integrated features, the TPS61183RTJR from Texas Instruments stands out as a robust solution for driving WLED backlights in a variety of LCD applications. Its advanced protection features and high level of integration make it an ideal choice for designers looking to enhance the performance and reliability of their backlighting systems.

You May Also Be Interested in

ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9307 $51.0991
32+ $3.2252 $103.2064
49+ $3.1244 $153.0956
67+ $3.0236 $202.5812
86+ $2.9228 $251.3608
115+ $2.6205 $301.3575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,773 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess