EN
  • EN
  • DE

VND5T100AJTR-E

Part No VND5T100AJTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Double channel high-side driver with analog current sense for 24 V automotive applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Reel - TR
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 8 V ~ 36 V
Current - Output (Maximum) 16A
Rds On (Typ) 100 mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 12-LSOP (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package PowerSSO-12
Win Source Part Number 1279592-VND5T100AJTR-E
Manufacturer Homepage www.st.com
Family Name VND5T100AJ
Introduction Date March 08, 2011
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2029
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VND5T100AJTR-E CAD Model

Description

Introducing the VND5T100AJTR-E from STMicroelectronics

The VND5T100AJTR-E is a state-of-the-art automotive-grade Double Channel High-Side Driver manufactured by STMicroelectronics, a leader in the semiconductor industry. This sophisticated component is designed to drive automotive applications with outstanding precision and reliability, making it an essential part of modern vehicle electronics.

Key Features

  • High-Side Switch: The VND5T100AJTR-E operates as a double channel high-side driver, which means it is used to switch power to loads by connecting them to the ground. This is especially useful in automotive environments where ground connections are more reliable and safer.
  • Current Control: Each channel of the VND5T100AJTR-E can handle a continuous current of up to 12 A with current limitation to protect the device and the load. This ensures that the device can drive a wide range of automotive loads with ease.
  • Thermal Shutdown: To prevent damage from overheating, the device includes a thermal shutdown feature. This safety mechanism protects both the driver and the load by turning off the output if the temperature exceeds a certain threshold.
  • Multiple Diagnostic Functions: The VND5T100AJTR-E comes equipped with various diagnostic functions. It can detect open-load conditions, overtemperature, and overcurrent scenarios, providing feedback for system monitoring and fault prevention.
  • Load Dump Protection: The device is designed to withstand harsh automotive conditions, including load dump pulses. It ensures reliable operation even during extreme voltage transients, which are common in automotive power lines due to abrupt load changes.

Applications

The VND5T100AJTR-E is ideal for a range of automotive applications, including but not limited to:

  • Lamp driving
  • Heating resistors or windscreen wiper control
  • Control of motors in power seats or door locks

Quality and Reliability

With its robust design and compliance with automotive quality standards, the VND5T100AJTR-E ensures a high level of performance and durability. Its package is designed to optimize the thermal performance and minimize the PCB space required. STMicroelectronics' commitment to quality means that this high-side driver is a reliable choice for automotive manufacturers and suppliers seeking to enhance the safety and functionality of their vehicles.

Whether you're designing an advanced driver-assistance system (ADAS), body control modules, or other innovative automotive solutions, the VND5T100AJTR-E offers the performance and features necessary to meet the demanding requirements of modern vehicles.

You May Also Be Interested in

ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7492 $52.4760
70+ $1.4352 $100.4640
110+ $1.3904 $152.9440
150+ $1.3455 $201.8250
195+ $1.3007 $253.6365
260+ $1.1661 $303.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,888 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess