EN
  • EN
  • DE

SMP50-68

Part No SMP50-68
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 68V 150A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 90V
Voltage - Off State 68V
Current - Peak Pulse (8/20μs) 150A
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 40pF
Mounting SMD (SMT)
Dimension DO-214AC, SMA
Win Source Part Number 1098594-SMP50-68
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP50-68 CAD Model

Description

STMicroelectronics SMP50-68 Transil™ Diode

The SMP50-68 from STMicroelectronics is a state-of-the-art Transil™ diode designed to provide robust protection for sensitive electronics. This transient voltage suppressor (TVS) is engineered to safeguard circuits against voltage spikes and surges, ensuring the reliability and longevity of electronic components.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 68V, making it suitable for a wide range of applications in industrial and consumer electronics.
  • Peak Pulse Power: With an impressive peak pulse power dissipation of 600W (10/1000µs), the SMP50-68 can handle significant energy transients without failure.
  • Fast Response Time: Its fast response time ensures quick action to clamp transient overvoltages to a safe level before they can damage sensitive circuitry.
  • Low Leakage Current: The low leakage current of the SMP50-68 minimizes power loss when the device is in standby mode, contributing to the energy efficiency of the overall system.
  • Package: Housed in a compact DO-214AA (SMB) package, the SMP50-68 is designed for easy integration into a variety of circuit designs without taking up excessive board space.

Applications

The versatility of the SMP50-68 makes it an excellent choice for protecting a broad spectrum of applications, including:

  • Power supply units
  • Telecommunication systems
  • Computer interfaces
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

As with all STMicroelectronics products, the SMP50-68 is manufactured to the highest quality standards. It is characterized by its reliability in the face of transient disturbances, ensuring peace of mind for designers and users alike. The device is RoHS compliant and adheres to international safety standards, making it a globally trusted component in the protection of electronic circuits.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess