EN
  • EN
  • DE

L6208D013TR

Part No L6208D013TR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 24SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology DMOS
Step Resolution 1, 1/2
Applications General
Output Current 2.8A
Operating Supply Voltage 8 V ~ 52 V
Voltage - Load 8 V ~ 52 V
Operating Temperature Range -25°C ~ 125°C (TJ)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SO
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 758817-L6208D013TR
Popularity Medium
Supply and Demand Status Limited
Family Name L6208
Introduction Date January 19, 2001
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian L6208D013TR CAD Model

Description

STMicroelectronics L6208D013TR Motor Driver IC

The L6208D013TR from STMicroelectronics is a highly integrated, high-performance motor driver IC designed to drive both windings of a bipolar stepper motor or bidirectionally control two DC motors. This advanced dual full-bridge driver is capable of delivering up to 2.8 A of output current (with proper heat sinking) at voltages up to 52 V, making it an ideal choice for a wide range of applications that require precise motion control, including robotics, printers, and industrial automation systems.

One of the key features of the L6208D013TR is its integrated dual DMOS full bridge with an adaptive percent fast decay (APFD) that ensures smooth and efficient motor operation. The device also includes a non-dissipative overcurrent protection on the high side power MOSFETs and thermal shutdown to protect the IC from overheating. Users will appreciate the flexibility offered by the cross-conduction protection, which prevents accidental damage due to simultaneous high-side and low-side conduction.

The L6208D013TR provides a wide range of control interfaces, including a parallel interface for full control, a serial interface for reduced pin count applications, and PWM current control with adjustable off time. This versatility allows for easy integration into various system designs. Additionally, the product's microstepping capability enables high-resolution control of stepper motors, which is crucial for applications demanding precise positioning and smooth motion profiles.

Manufactured in a PowerSO36 package, the L6208D013TR ensures robust operation and a compact footprint. The device's mixed bipolar CMOS DMOS (BCD) technology combines the high power of DMOS with the low power dissipation of CMOS, resulting in efficient operation and reduced energy consumption.

Overall, the L6208D013TR from STMicroelectronics is an excellent choice for designers looking for a reliable and flexible motor driver solution that can deliver high power and performance while maintaining energy efficiency and protecting the system from common electrical issues.

You May Also Be Interested in

Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5198 $57.1188
13+ $7.8111 $101.5443
20+ $7.5670 $151.3400
28+ $7.3229 $205.0412
36+ $7.0788 $254.8368
48+ $6.3465 $304.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess