EN
  • EN
  • DE

HCF4025BEY

Part No HCF4025BEY
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description NOR GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 4000
Packaging Tube
Part Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 3
Number of Inputs 3
Operating Supply Voltage 3 V ~ 20 V
Maximum Quiescent Current 5μA
Current - Output High, Low 6.8mA, 6.8mA
Logic Level - Low 1.5 V ~ 4 V
Logic Level - High 3.5 V ~ 11 V
Max Propagation Delay @ V, Max CL 80ns @ 15V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 1178918-HCF4025BEY
Manufacturer Homepage www.st.com
Family Name HCF4025
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian HCF4025BEY CAD Model

Description

STMicroelectronics HCF4025BEY Triple 3-Input NOR Gate

The HCF4025BEY is a high-quality integrated circuit designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is a triple 3-input NOR gate, which is a fundamental component in digital electronics. It features three independent NOR gates with three inputs each, making it a versatile choice for a wide range of applications in both commercial and industrial environments.

Key Features

  • Logic Type: NOR gate
  • Number of Gates: 3
  • Number of Inputs per Gate: 3
  • Supply Voltage Range: 3V to 15V
  • High Noise Immunity: 0.45 VCC (min)
  • Low Power Consumption: 1 µW (max) at 5V
  • Standardized Symmetrical Output Characteristics
  • Medium-Speed Operation: tPHL, tPLH = 60 ns (typ) at VDD = 10V
  • ESD Protection: HBM: 2 kV

The HCF4025BEY operates over a broad voltage range from 3V to 15V and offers balanced propagation delays and transition times, making it ideal for precision logic applications. Its high noise immunity and low power consumption are particularly beneficial for battery-operated devices and power-sensitive systems.

Applications

This triple 3-input NOR gate is suitable for a variety of uses, including:

  • Logic circuit design and implementation
  • Control systems
  • Signal processing
  • Alarm systems
  • Function generation
  • Computer logic components

The HCF4025BEY is available in a dual-in-line package, making it easy to integrate into various circuit boards. STMicroelectronics ensures reliability and performance, which is why this product is a popular choice among engineers and designers looking for consistent and dependable logic components.

Whether you're working on a prototype or in mass production, the HCF4025BEY from STMicroelectronics is an excellent choice for your digital logic needs, providing the quality and performance that professionals expect.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9684 $59.3680
48+ $2.4359 $116.9232
74+ $2.3597 $174.6178
102+ $2.2834 $232.9068
131+ $2.2072 $289.1432
176+ $1.9797 $348.4272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess