EN
  • EN
  • DE

MC10EP101FAG

Part No MC10EP101FAG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr onsemi
Series 10EP
Package Tray
Product Status Obsolete
Logic Type NOR/OR Gate
Number of Circuits 4
Number of Inputs 16 Input (4, 4, 4, 4)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MC10EP101
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC10EP101FAG-ON,MC10EP101FAGOS,ONSONSMC10EP101FAG
Standard Package 250
Win Source Part Number 1189663-MC10EP101FAG
Ultra Librarian 3D Model Ultra Librarian MC10EP101FAG CAD Model

Description

The MC10EP101FAG is a high-performance, advanced technology ECL (Emitter Coupled Logic) 4-bit differential AND/NAND gate designed by ON Semiconductor. This integrated circuit is part of ON Semiconductor's 10EP series, which is renowned for its high-speed operation and reliability in demanding applications.

Key Features

  • High-Speed Performance: The MC10EP101FAG offers significant advantages in speed, with propagation delays typically less than 2.0 ns. This makes it ideal for high-frequency operation and fast switching applications.
  • Differential Design: The differential AND/NAND gates ensure improved noise immunity and allow for precise edge-rate control, which is critical in high-speed digital circuits.
  • Power Supply: This device operates with a power supply voltage of −4.2 V to −5.7 V, which is standard for ECL circuits and helps in maintaining the high-speed performance.
  • Functionality: The MC10EP101FAG can be used as a 4-input AND gate or a 4-input NAND gate, providing flexibility in logic design.
  • Temperature Range: The device is operational over a full industrial temperature range, making it suitable for use in environments with varying temperature conditions.

Applications

The MC10EP101FAG is designed for use in a variety of high-speed logic applications, including:

  • Networking and telecommunication equipment
  • High-speed servers and data storage
  • Test and measurement equipment
  • High-frequency signal processing

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the MC10EP101FAG meets stringent standards for performance and reliability. The device is available in a 32-lead LQFP package, which provides a compact footprint along with good thermal characteristics for better heat dissipation.

Environmental Compliance

The MC10EP101FAG is also designed with environmental responsibility in mind, complying with RoHS and other environmental regulations that limit the use of hazardous substances in electronic components.

With its combination of speed, flexibility, and reliability, the MC10EP101FAG from ON Semiconductor is an excellent choice for designers seeking to implement high-speed logic functions in their systems.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess