EN
  • EN
  • DE

VF30120SG

Part No VF30120SG
Manufacturer Vishay
Catalog Electronic Wholesale
Description High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.47 V at IF = 5 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1279202-VF30120SG
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VF30120SG CAD Model

Description

The VF30120SG is a Schottky Barrier Rectifier manufactured by Vishay Semiconductors. This rectifier is designed for high-efficiency rectification in power supplies, inverters, and various other applications.

Applications

  • Switching power supplies
  • Freewheeling diodes
  • Polarity protection applications
  • DC-DC converters
  • Instrumentation

Features

  • High surge current capability
  • Low forward voltage drop
  • High frequency operation
  • High purity, high-temperature epoxy encapsulation for enhanced mechanical strength and moisture resistance
  • Guard ring for overvoltage protection

Benefits

  • Improved efficiency in power conversion
  • Reduced power loss and heat generation
  • Suitable for high-frequency applications
  • Enhanced reliability and durability
  • Protects circuits from voltage spikes

Additional Details

The VF30120SG features a maximum repetitive peak reverse voltage of 120V and a forward current of 30A. The typical forward voltage drop is approximately 0.7V. It offers a low reverse leakage current and excellent thermal performance. The device is RoHS compliant, meeting environmental standards. The VF30120SG is available in a TO-220AB package.

Its low forward voltage drop minimizes power dissipation, contributing to higher overall efficiency. The high surge current capability ensures it can handle transient events without damage. The fast switching speed makes it ideal for high-frequency applications where efficiency is critical. Its robust design and reliable performance make the VF30120SG a preferred choice for demanding power electronics applications.

You May Also Be Interested in

STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Cypress Semiconductor Corp
Lowest to $386.1000
Samsung
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8923 $62.2461
16+ $7.2961 $116.7376
25+ $7.0686 $176.7150
34+ $6.8399 $232.5566
44+ $6.6124 $290.9456
59+ $5.9286 $349.7874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess