EN
  • EN
  • DE

SN74ACT00N

Part No SN74ACT00N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ACT
Package Tube
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74ACT00
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISSN74ACT00N,-296-4348-5,296-4348-5,-SN74ACT00NE4-NDR,-SN74ACT00N-NDR,2156-SN74ACT00N,-296-4348-5-ND,-SN74ACT00NE4
Standard Package 25
Win Source Part Number 1178450-SN74ACT00N
Ultra Librarian 3D Model Ultra Librarian SN74ACT00N CAD Model

Description

SN74ACT00N Quad 2-Input NAND Gate from Texas Instruments

The SN74ACT00N is a high-performance, quad 2-input NAND gate integrated circuit from Texas Instruments, designed to address a wide range of digital logic applications. This device is part of the ACT family, known for its advanced CMOS technology which offers both high speed and low power consumption.

Each of the four independent gates performs the Boolean function Y = A • B or Y = (A+B)’ in positive logic, where Y is the output, and A and B are the inputs. The SN74ACT00N operates over a broad voltage range from 4.5V to 5.5V, making it versatile for interfacing with other logic families within the specified power supply range.

The device is housed in a 14-pin PDIP (Plastic Dual-In-Line Package), making it suitable for through-hole mounting, which is advantageous for prototyping and educational purposes. Its robust design ensures reliable performance in a variety of environmental conditions, and it is characterized for operation from -40°C to 85°C.

Key features of the SN74ACT00N include:

  • Logic Family: ACT (Advanced CMOS Technology)
  • Logic Type: Quad 2-Input NAND Gate
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Package Type: 14-Pin PDIP
  • Mounting Type: Through-Hole
  • High Output Drive: Capable of driving 15 LSTTL loads

With its high drive capability, the SN74ACT00N can easily interface with older logic standards like LSTTL, making it an excellent choice for modernizing existing designs or creating new ones that require a reliable and robust logic solution.

Overall, the SN74ACT00N from Texas Instruments is a reliable and versatile component for designers looking to implement basic logical functions with high efficiency and minimal power consumption. Its compatibility with various logic levels and ease of integration make it a go-to choice for a wide array of digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8381 $55.1430
70+ $1.5082 $105.5740
105+ $1.4611 $153.4155
145+ $1.4140 $205.0300
185+ $1.3668 $252.8580
245+ $1.2254 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,820 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess