EN
  • EN
  • DE

SNJ54AHC08W

Part No SNJ54AHC08W
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -8 mA
Lead Free Contains Lead
Length 9.21 mm
Logic Function AND
Low Level Output Current 8 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 6
Number of Elements 4
Number of Gates 6
Number of Outputs 1
Number of Pins 14
Packaging Rail/Tube
Propagation Delay 12 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Compliant
Thickness 1.59 mm
Width 5.97 mm
Win Source Part Number 1188620-SNJ54AHC08W
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54AHC08W CAD Model

Description

Product Overview: SNJ54AHC08W from Texas Instruments

The SNJ54AHC08W is a high-performance, quadruple 2-input positive-AND gate integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This IC is part of the advanced high-speed CMOS (AHC) family, which is known for combining the speed of CMOS with the low power consumption of TTL logic. The SNJ54AHC08W is designed for a wide range of applications, including logic gates, computing, and various types of digital signal processing.

Key Features

  • Logic Type: Quadruple 2-Input Positive AND Gate
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -55°C to 125°C
  • Logic Package Type: Ceramic Flat Package (CFP)
  • Pin Count: 14 pins for secure PCB mounting and interfacing
  • Output Drive Capability: Capable of driving 8 LSTTL loads
  • IC Output Type: Standard
  • Propagation Delay: Fast propagation delay times, ensuring quick response in critical applications

Applications

The SNJ54AHC08W is versatile and can be used in various applications that require high-speed AND logic operations. Its robust operating temperature range makes it suitable for military and aerospace applications, as well as industrial and commercial electronic systems where reliability is paramount.

Quality and Reliability

Texas Instruments is committed to providing high-quality products. The SNJ54AHC08W is no exception, as it is manufactured to the highest standards, ensuring both reliability and performance. The ceramic flat package not only offers excellent thermal characteristics but also provides a high level of protection for the silicon chip inside, making it a reliable choice for demanding environments.

Environmental Compliance

The SNJ54AHC08W is designed with environmental regulations in mind, ensuring that the product adheres to RoHS directives and is suitable for use in lead-free processing environments.

For designers and engineers looking for a dependable logic solution that combines speed, power efficiency, and reliability, the SNJ54AHC08W from Texas Instruments is an excellent choice that will meet and exceed expectations in a variety of complex electronic systems.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4412 $84.8824
3+ $34.8236 $104.4708
5+ $33.7353 $168.6765
7+ $32.6471 $228.5297
8+ $31.5589 $252.4712
11+ $28.2942 $311.2362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess