EN
  • EN
  • DE
  • IT

MAX15091ETI+

Part No MAX15091ETI+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 18V N-Channel Positive Voltage 28-Pin TQFN EP / IC CTRLR HOTSWAP 2.7V-18V 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Hot Swap Controller
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, Thermal Limit
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage (V) 2.7V ~ 18V
Current - Output (Maximum) 9A
Temperature Range - Operating -40°C ~ 85°C
Supply Current 400μA
Mounting Style SMD
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Feature Pins CB, CDLY, /FAULT, ISENSE, OV, PG, REG, UV
Family Part Number MAX15091
Manufacturer Pack Quantity 490
MSL Level 1 (Unlimited)
Win Source Part Number 701579-MAX15091ETI+
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX15091
Introduction Date March 25, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX15091ETI+ CAD Model

Description

The MAX15091ETI+ is a high-performance, compact power management integrated circuit (IC) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This IC is engineered to deliver efficient power distribution and management, making it an ideal solution for space-constrained applications.

The MAX15091ETI+ features an integrated hot-swap controller and power distribution switch, providing a robust and reliable means to control inrush current when inserting boards into a live backplane or during hot-swapping operations. This functionality is crucial in preventing damage to connectors, backplanes, and power supply circuits, ensuring system stability and longevity.

With its wide operating voltage range, the MAX15091ETI+ offers versatility in various applications, including servers, network routers, and storage systems. It supports a voltage range from 2.7V to 18V, allowing it to accommodate different power supply standards and requirements.

The device also boasts an array of protective features that safeguard against overcurrent, overvoltage, undervoltage, and thermal overload conditions. These integrated protections contribute to the overall reliability of the system by preventing potential damage due to abnormal operating conditions.

The MAX15091ETI+ comes in a compact, thermally efficient 28-pin TQFN package with exposed pad, which aids in heat dissipation and allows for a smaller footprint on the PCB. This packaging makes it suitable for use in dense PCB layouts where space is at a premium but thermal performance cannot be compromised.

In summary, the MAX15091ETI+ from Maxim Integrated is a feature-rich power management solution that combines hot-swap control, power distribution, and comprehensive protection mechanisms. Its compact size, efficiency, and reliability make it a top choice for designers looking to enhance the performance and safety of their power management systems in a variety of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess