EN
  • EN
  • DE

SN74LS06NS

Part No SN74LS06NS
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LS
Package Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Open Collector
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low -, 40mA
Input Logic Level - Low 0.4V ~ 0.7V
Max Propagation Delay @ V, Max CL 20ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number 74LS06
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339623-SN74LS06NS
Ultra Librarian 3D Model Ultra Librarian SN74LS06NS CAD Model

Description

The SN74LS06NS from Texas Instruments is a versatile integrated circuit designed for use in a wide range of digital systems. This device features six independent inverters with open-collector outputs, making it suitable for interfacing with high-voltage or high-current loads such as relays, solenoids, and printers.

Key Features:

  • Logic Type: Hex Inverter/Buffers
  • Output Type: Open-Collector High-Voltage Outputs
  • Operating Voltage Range: 4.75V to 5.25V
  • Output Current: 40 mA
  • Package: 14-Pin SOIC
  • Propagation Delay Time: 9.5ns at 5V
  • Operating Temperature Range: 0°C to 70°C

The SN74LS06NS is designed to be compatible with TTL logic levels and can be used in applications that require logical inversion with high sinking capabilities. The high-current open-collector outputs can drive loads up to 30V, and the device can be used in wired-AND logic configurations due to the nature of the open-collector outputs.

Applications:

This integrated circuit is commonly used in systems that require a buffer or driver with high-voltage/high-current capabilities. Typical applications include:

  • Interfacing with high-voltage or high-current loads
  • Logic level shifting or signal inversion
  • Driving indicators, such as LEDs or lamps
  • Wired-AND logic configurations

The SN74LS06NS provides a reliable solution for designers looking to incorporate a robust hex inverter/buffer into their digital systems. With its industry-standard SOIC package, it is easy to integrate into both prototyping environments and production runs. Texas Instruments' commitment to quality ensures that this component will perform reliably across its specified operating conditions.

For more detailed information, including pin configurations, electrical characteristics, and application notes, please refer to the official Texas Instruments datasheet for the SN74LS06NS.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0036 $50.1800
125+ $0.8235 $102.9375
190+ $0.7977 $151.5630
260+ $0.7720 $200.7200
335+ $0.7463 $250.0105
450+ $0.6691 $301.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess