EN
  • EN
  • DE

DAC8541Y

Part No DAC8541Y
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 718202-DAC8541Y
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC8541Y CAD Model

Description

DAC8541Y: Precision Digital-to-Analog Converter from Texas Instruments

The DAC8541Y is a high-performance, single-channel digital-to-analog converter (DAC) brought to you by Texas Instruments, a leader in semiconductor solutions. This precision DAC is designed for industrial applications where accuracy and stability are of paramount importance, such as process control, automated test equipment, and data acquisition systems.

Key Features

  • Resolution: The DAC8541Y offers a 16-bit resolution, providing fine granularity for analog output signals.
  • Output Range: It features a flexible output range that can be configured for various spans, including bipolar and unipolar formats, to accommodate different application needs.
  • Interface: The device supports a high-speed SPI-compatible serial interface, ensuring easy connectivity with most microcontrollers and digital systems.
  • Accuracy: With an integral nonlinearity (INL) of ±4 LSB and a low output noise specification, the DAC8541Y delivers high-precision analog outputs.
  • Power Consumption: It operates with a low power consumption, making it suitable for power-sensitive applications.
  • Package: The DAC8541Y is available in a small-outline package, which is ideal for space-constrained applications.

Applications

The versatile nature of the DAC8541Y allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automated test equipment
  • Data acquisition systems
  • Portable instrumentation
  • Analog output modules

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The DAC8541Y is built to meet the stringent requirements of industrial environments. Furthermore, TI provides extensive technical support and documentation, ensuring that designers can confidently integrate the DAC8541Y into their systems with minimal hassle.

For more detailed information, specifications, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7784 $54.4488
16+ $6.3822 $102.1152
25+ $6.1828 $154.5700
34+ $5.9834 $203.4356
44+ $5.7839 $254.4916
58+ $5.1856 $300.7648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess