EN
  • EN
  • DE

SNJ54128W

Part No SNJ54128W
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -29 mA
Lead Free Contains Lead
Length 9.21 mm
Logic Function NOR
Low Level Output Current 48 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 4
Number of Elements 4
Number of Gates 4
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Propagation Delay 18 ns
RoHS Compliant
Schedule B 8542390000
Thickness 1.59 mm
Turn-On Delay Time 18 ns
Width 5.97 mm
Win Source Part Number 1182885-SNJ54128W
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54128W CAD Model

Description

The SNJ54128W from Texas Instruments is a high-performance integrated circuit designed to meet the rigorous demands of advanced digital systems. This component is part of Texas Instruments' esteemed 5400 series, which is renowned for its reliability and versatility in a wide range of applications.

The SNJ54128W is a monolithic high-speed 8-line to 3-line priority encoder that provides essential functionality for systems requiring signal prioritization and encoding. It is designed to convert the input of an 8-line binary code into the 3-line output, ensuring that the highest-order data line is represented at the output.

Featuring a robust military-grade construction, the SNJ54128W is built to withstand extreme temperature ranges and environments, making it an ideal choice for defense and aerospace applications. Its durable design ensures consistent performance even under the most challenging conditions.

Key features of the SNJ54128W include:

  • High-Speed Operation: This encoder is optimized for swift data processing, ensuring minimal propagation delay and efficient operation in high-speed digital systems.
  • Durable Military-Grade Construction: With its ability to operate in severe environmental conditions, the SNJ54128W is suitable for mission-critical applications where reliability is paramount.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to be energy-efficient, reducing the overall power consumption of the systems in which it is used.
  • Compatibility: The SNJ54128W is designed to be compatible with a variety of other digital ICs, making it a versatile component for system design and integration.

Whether it's for use in computer systems, complex data processors, or communication equipment, the SNJ54128W from Texas Instruments stands out as a reliable and efficient solution for your priority encoding needs. With its combination of speed, durability, and power efficiency, the SNJ54128W is a component that delivers performance you can trust.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess