EN
  • EN
  • DE

CDC421A125RGET

Part No CDC421A125RGET
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN 125.00MHZ 3.3V 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock Generator
Input LVCMOS, Crystal
Output LVPECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 125MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1028706-CDC421A125RGET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDC421A125RGET CAD Model

Description

Product Overview: Texas Instruments CDC421A125RGET

The CDC421A125RGET is a high-performance, precision clock synthesizer from Texas Instruments. This advanced integrated circuit (IC) is designed to provide a stable and reliable clock signal for a variety of digital applications. The device is well-suited for use in networking, telecommunications, and computing systems where precise clock timing is critical for data integrity and system performance.

At the heart of the CDC421A125RGET is a phase-locked loop (PLL) circuit that generates a low-jitter, high-frequency clock signal. The output frequency can be easily programmed via an external frequency setting, allowing for a wide range of clock rates to match specific system requirements. This flexibility makes the device an excellent choice for engineers looking to design systems with scalable performance.

The CDC421A125RGET is housed in a compact, surface-mount package, specifically a VQFN (Very-thin Quad Flat Non-leaded) 24-pin configuration. This small footprint allows for efficient use of PCB space, which is especially valuable in densely packed electronic assemblies. Additionally, the device operates over a broad temperature range, ensuring reliable performance in various environmental conditions.

Key Features:

  • High-precision PLL-based clock synthesizer
  • Low-jitter, high-frequency output
  • Programmable output frequency for flexible design
  • Compact VQFN-24 package for space-saving integration
  • Wide operating temperature range for robust performance
  • Powered by a single 3.3V supply voltage

The CDC421A125RGET also incorporates advanced features such as power-down mode and output enable/disable function, which allows for better power management and conservation in the final application. These features are particularly useful in power-sensitive designs where energy efficiency is paramount.

Overall, Texas Instruments' CDC421A125RGET is a versatile and reliable solution for generating precise clock signals in electronic systems. Its mix of performance, programmability, and compact design make it an ideal choice for designers looking to optimize their applications in the realms of speed and accuracy.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess