EN
  • EN
  • DE

EV-VN5E025AJ

Part No EV-VN5E025AJ
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR VN5E025AJ / VN5E025AJ Power Switch Evaluation Board Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPower
Main Purpose Power Management, High Side Driver (Internal FET)
Utilized IC / Part VN5E025AJ
Primary Attributes 1-Channel (Single)
Supplied Contents Board(s)
Win Source Part Number 799126-EV-VN5E025AJ
Popularity Medium
Supply and Demand Status Limited
Family Name EV-VN5E025AJ
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EV-VN5E025AJ CAD Model

Description

STMicroelectronics EV-VN5E025AJ Evaluation Board

The EV-VN5E025AJ from STMicroelectronics is a state-of-the-art evaluation board specifically designed for the VN5E025AJ automotive-grade high-side driver. This compact and versatile evaluation board serves as an excellent platform for engineers and designers to test the features and performance of the VN5E025AJ high-side switch in various applications, including but not limited to automotive lighting, smart power distribution, and motor control.

Key Features

  • Integrated VN5E025AJ High-Side Driver: At the heart of the evaluation board is the VN5E025AJ, a high-side driver featuring an RDS(on) of only 16 mΩ. This allows for efficient power handling and control of loads with minimal power loss.
  • Load Current Monitoring: The board includes functionality for precise load current sensing, enabling real-time monitoring and diagnostic feedback.
  • Over-Temperature Protection: The VN5E025AJ comes with built-in over-temperature protection, ensuring the safety and longevity of both the load and the driver itself.
  • Flexible Input Control: With a wide input control range, the evaluation board is designed to interface with a variety of signal levels, making it suitable for diverse automotive and industrial applications.
  • Robust Design: The board is designed to withstand the harsh conditions typical in automotive environments, including load dump and reverse battery protection.

Applications

The EV-VN5E025AJ evaluation board is ideal for a broad range of applications, particularly where high reliability and efficiency are required. It is well-suited for automotive exterior and interior lighting systems, including headlights, taillights, and indicators. Additionally, it can be used for intelligent power distribution systems, motor control modules, and other automotive power management solutions.

Easy to Use

Designed with user-friendliness in mind, the EV-VN5E025AJ evaluation board allows for quick and easy setup. Engineers can rapidly prototype and test their designs, accelerating the development process and reducing time to market for their products.

Support and Resources

STMicroelectronics provides comprehensive support for the EV-VN5E025AJ evaluation board, including detailed documentation, application notes, and technical support from their team of experts. This ensures that users can fully leverage the board's capabilities and integrate it seamlessly into their designs.

You May Also Be Interested in

Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5754 $64.7262
7+ $17.7029 $123.9203
11+ $17.1498 $188.6478
14+ $16.5966 $232.3524
18+ $16.0433 $288.7794
25+ $14.3837 $359.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess