EN
  • EN
  • DE

BYT230Y-400

Part No BYT230Y-400
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 400V 30A MAX247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 35μA @ 400V
Operating Temperature - Junction 150°C (Max)
Mounting Through Hole
Case / Package MAX247
Win Source Part Number 201701-BYT230Y-400
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYT230Y-400 CAD Model

Description

Product Overview: BYT230Y-400

The BYT230Y-400 is a robust and efficient rectifier diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This diode is specifically engineered to provide high-performance rectification in a variety of electronic applications. With its high reverse voltage capacity and low forward voltage drop, the BYT230Y-400 is ideal for high-frequency operations and energy-sensitive circuits.

Key Features

  • High Reverse Voltage: The BYT230Y-400 is capable of withstanding reverse voltages up to 400 volts, making it suitable for a wide range of applications that require high voltage capabilities.
  • Low Forward Voltage Drop: This component offers a low forward voltage drop, which enhances overall energy efficiency by minimizing power losses during the rectification process.
  • Fast Switching Speed: The fast switching capability of the BYT230Y-400 ensures that it can handle applications requiring quick transitions from conducting to non-conducting states.
  • Durable Construction: Encased in a rugged package, the BYT230Y-400 is designed to withstand harsh environments and provide reliable performance over its lifespan.
  • High Surge Current Capability: This diode can handle high surge currents, making it an excellent choice for circuits that may experience sudden surges in power.

Applications

The versatility of the BYT230Y-400 allows it to be utilized in a variety of applications, including:

  • Power supplies
  • Adapters
  • Lighting circuits
  • Motor control systems
  • Switching power supplies
  • Consumer electronics

Technical Specifications

Parameter Value Reverse Voltage (V<sub>R) 400 V Forward Current (I<sub>F) 3 A Forward Voltage (V<sub>F) 1.25 V (Typ.) Operating Temperature Range -40°C to +150°C

In conclusion, the BYT230Y-400 from STMicroelectronics represents a reliable and efficient solution for designers seeking a high-performance rectifier diode. Its combination of high voltage capacity, low forward voltage drop, and fast switching speed makes it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess