EN
  • EN
  • DE

UPD720100AS1-2C

Part No UPD720100AS1-2C
Manufacturer Renesas Electronics America
Catalog Interface - Controllers
Description MOS INTEGRATED CIRCUIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Renesas Electronics America
Win Source Part Number 404735-UPD720100AS1-2C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD720100AS1-2C CAD Model

Description

The UPD720100AS1-2C is a USB host controller manufactured by Renesas Electronics America. This controller is designed to facilitate communication between a host system and various USB peripherals, adhering to the USB specifications for data transfer and device management.

Applications

  • Embedded Systems: Integrating USB host functionality into embedded applications, such as industrial control systems and data acquisition units.
  • Single-Board Computers (SBCs): Providing USB connectivity for SBCs used in prototyping, development, and deployment of specialized applications.
  • Instrumentation: Supporting USB-based instrumentation and measurement devices for data collection and analysis.
  • Point-of-Sale (POS) Systems: Enabling connectivity for peripherals like barcode scanners, receipt printers, and payment terminals.
  • Industrial Automation: Facilitating communication with USB-based industrial devices such as sensors, actuators, and programmable logic controllers (PLCs).

Features

  • USB 2.0 Compliant: Supports high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) data transfer rates.
  • Host Controller Interface: Provides a standard host controller interface for easy integration with various host systems.
  • Integrated Transceiver: Includes an integrated USB transceiver to minimize external component count and simplify board design.
  • Root Hub: Implements a root hub to manage multiple USB ports and handle device enumeration and configuration.
  • Power Management: Supports power management features to reduce power consumption in idle or low-activity states.

Benefits

  • Enhanced Connectivity: Enables seamless integration of USB peripherals with embedded systems and host platforms.
  • Simplified Design: Reduces design complexity with an integrated transceiver and a standardized host controller interface.
  • Improved Performance: Supports high-speed USB data transfer rates, optimizing performance for demanding applications.
  • Reduced Power Consumption: Incorporates power management features to minimize power usage and extend battery life in portable devices.
  • Cost-Effective Solution: Provides a cost-effective solution for adding USB host functionality to various applications.

Additional Details

The UPD720100AS1-2C typically interfaces with the host system through a PCI or similar bus interface. It handles all the USB protocol layers, including device enumeration, configuration, and data transfer. It requires appropriate driver support on the host operating system to function correctly. The exact package type and operating temperature range may vary depending on the specific variant.

You May Also Be Interested in

Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess