EN
  • EN
  • DE

DP83902AVLJ

Part No DP83902AVLJ
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CTRLR SER NETWORK IN 100QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Purpose Controller
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 140mA
Temperature Range - Operating 0°C to 70°C
Case / Package 100-QFP (14x20)
Win Source Part Number 1033951-DP83902AVLJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DP83902AVLJ CAD Model

Description

The Texas Instruments DP83902AVLJ is a high-performance, low-power Local Area Network (LAN) controller designed for interfacing with standard Ethernet networks. It provides a versatile, direct connection to a variety of microprocessors and microcontrollers, making it an ideal choice for embedded systems and networking applications.

Key Features

  • Compatibility: The DP83902AVLJ is compatible with IEEE 802.3 Ethernet standards, ensuring seamless integration with existing network infrastructures.
  • Integration: This LAN controller integrates on-chip buffer memory, a DMA interface, and a full-duplex Ethernet transceiver, which simplifies design and reduces external component count.
  • Performance: With its high-speed data transfer capabilities, the DP83902AVLJ is designed to handle the rigorous demands of modern Ethernet networks, supporting 10 Mbps data rates.
  • Power Efficiency: The device operates with low power consumption, making it well-suited for power-sensitive applications.
  • Flexibility: It offers a wide range of interfaces and is capable of interfacing with 8-bit, 16-bit, or 32-bit microprocessors.

Applications

The DP83902AVLJ is versatile and can be used in various application domains, including:

  • Embedded systems
  • Networked printers and scanners
  • Industrial control systems
  • Network routers and switches
  • Home networking equipment

Technical Specifications

The DP83902AVLJ comes in a 48-pin LQFP (Low Profile Quad Flat Package) and operates over a temperature range of 0°C to 70°C. It requires a single 5V power supply for operation.

Conclusion

Texas Instruments' DP83902AVLJ offers a reliable and efficient solution for connecting microprocessors and microcontrollers to Ethernet networks. With its robust feature set, compatibility with industry standards, and ease of integration, it stands out as a top choice for designers looking to enhance network connectivity in their products.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess