EN
  • EN
  • DE

TSB42AB4PDTG4

Part No TSB42AB4PDTG4
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 1394 LINK LAYR CNTRLR 128TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394-1995, 1394a-2000
Supply Voltage - Operating 3.3V
Case / Package 128-TQFP (14x14)
Win Source Part Number 1114571-TSB42AB4PDTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB42AB4PDTG4 CAD Model

Description

TSB42AB4PDTG4 - IEEE 1394a-2000 Four-Port Cable Transceiver/Arbiter

The TSB42AB4PDTG4 is a high-performance, integrated solution designed by Texas Instruments for managing data communication in systems that require multiple IEEE 1394a-2000 ports. This device is specifically engineered to facilitate seamless and efficient data transfer over the IEEE 1394a standard, commonly known as FireWire, i.LINK, or Lynx. It is an ideal component for applications that demand reliable high-speed serial bus interactions, such as digital video, digital audio, and computer peripherals.

Featuring four fully compliant cable ports, the TSB42AB4PDTG4 supports 100Mbits/s, 200Mbits/s, and 400Mbits/s data transfer rates, making it versatile for a wide range of performance requirements. Each port incorporates two bilingual cable transceivers that are capable of automatic detection of cable connection status, speed, and topology, ensuring a robust and intelligent interface for connected devices.

At the heart of the TSB42AB4PDTG4 lies the integrated arbiter, which effectively manages port contention and guarantees fair access to the bus, even under heavy traffic conditions. This is essential for maintaining data integrity and ensuring that all connected devices receive timely access to the bus for data transmission.

The device is also equipped with advanced features such as port power management and hot-plug support. This allows for the smooth addition or removal of devices without needing to power down the system, thus enhancing user convenience and system uptime. Furthermore, the TSB42AB4PDTG4 includes programmable power-down features that help conserve power when ports are not in active use, contributing to energy-efficient system designs.

The TSB42AB4PDTG4 comes in a 64-pin TQFP (Thin Quad Flat Package) that is lead-free and RoHS compliant, aligning with environmental standards and regulations. Its robust design and adherence to IEEE 1394a-2000 specifications make it a reliable choice for manufacturers and designers looking to implement FireWire connectivity in their products.

You May Also Be Interested in

Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7601 $53.2803
7+ $14.5724 $102.0068
11+ $14.1171 $155.2881
15+ $13.6617 $204.9255
19+ $13.2063 $250.9197
26+ $11.8401 $307.8426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess