EN
  • EN
  • DE

HMC625HFLP5E

Part No HMC625HFLP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 0.5 dB LSB GaAs MMIC 6-BIT DIGITAL VARIABLE GAIN AMPLIFIER, 0.5 - 6 GHz | IC RF AMP GP 500MHZ-6GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 500MHz ~ 6GHz
P1dB 19dBm
Gain 18dB
Noise Figure 6dB ~ 8dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 86mA
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number HMC625
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181439-HMC625HFLP5E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC625HFLP5E CAD Model

Description

Product Overview: HMC625HFLP5E from Analog Devices Inc.

The HMC625HFLP5E, manufactured by Analog Devices Inc., is a high-performance, digitally controlled variable gain amplifier (VGA) that is designed to offer precise amplitude control and a wide dynamic range for a variety of RF and IF applications. This cutting-edge component is well-suited for integration into systems that require accurate signal conditioning, such as wireless infrastructure, test equipment, and broadband communication systems.

Key Features

  • Frequency Range: The HMC625HFLP5E operates over a broad frequency range, making it versatile for multiple applications.
  • High Gain Range: It offers a high gain range, which allows for significant amplification of weak signals.
  • Digital Control Interface: The VGA includes a serial digital control interface that enables precise control over the gain settings.
  • Integrated Active Components: This device integrates several active components to provide a high level of functionality within a compact footprint.

Performance and Quality

The HMC625HFLP5E is built to deliver exceptional performance and reliability. Analog Devices Inc. is renowned for its quality engineering and rigorous testing procedures, ensuring that each VGA meets the highest standards. The HMC625HFLP5E is characterized by its excellent linearity and low noise figure, which contribute to maintaining signal integrity in complex RF systems.

Applications

With its robust design and flexible capabilities, the HMC625HFLP5E is ideal for a wide range of applications, including:

  • Wireless infrastructure (e.g., cellular base stations, repeaters)
  • Broadband communication systems
  • Military and space communication equipment
  • Test and measurement equipment

Package and Integration

The HMC625HFLP5E is housed in a compact 5x5 mm QFN package, which allows for easy integration into space-constrained designs. The package is RoHS compliant and designed to meet the environmental and regulatory requirements of the global electronics industry. Designers can take advantage of the compact size and high functionality of the HMC625HFLP5E to enhance the performance and efficiency of their systems.

Overall, the HMC625HFLP5E from Analog Devices Inc. represents a blend of advanced technology, superior performance, and reliable operation, making it a top choice for designers looking to incorporate a high-quality VGA into their RF and IF signal chains.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess