EN
  • EN
  • DE

MAX3110ECWI+G36

Part No MAX3110ECWI+G36
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Protocol RS232, RS485
Function Controller
Interface SPI, UART
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 600μA
Operating Temperature Range 0°C ~ 70°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 785837-MAX3110ECWI+G36
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3110E
Introduction Date July 01, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3110ECWI+G36 CAD Model

Description

Maxim Integrated MAX3110ECWI+G36: Integrated UART and RS-232 Transceiver

The MAX3110ECWI+G36 from Maxim Integrated is a sophisticated and highly integrated device that combines a UART (Universal Asynchronous Receiver/Transmitter) and an RS-232 transceiver into a single, compact package. This integration is designed to simplify design and save space in applications requiring serial communication interfaces.

With the MAX3110ECWI+G36, designers can benefit from a seamless and efficient solution for converting data between serial and parallel formats, while also handling the RS-232 level shifting required for interfacing with serial ports of computers and other devices that adhere to the RS-232 protocol. The device operates over a wide voltage range and is equipped with an internal oscillator, eliminating the need for external clock sources and further reducing component count and system complexity.

The transceiver part of the MAX3110ECWI+G36 includes drivers and receivers that meet the EIA/TIA-232-F standards, which means it can handle the ±12V signal levels typically found in RS-232 communication. Moreover, the integrated charge pump circuitry generates the necessary RS-232 voltage levels from a single 3.3V or 5V supply, providing additional convenience for system designers.

On the UART side, the device offers a full-duplex, serial I/O port for the bidirectional communication of data. It comes with a wide range of features such as programmable baud rate generation, a 16-byte FIFO (First In, First Out) buffer for both transmit and receive channels, and a handshaking capability which is essential for ensuring data integrity during serial data transfers.

The MAX3110ECWI+G36 is available in a 28-pin WSOIC (Wide Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. It is ideal for use in portable or handheld devices, point-of-sale systems, and any other systems that require a reliable and integrated serial communication interface.

Overall, the Maxim Integrated MAX3110ECWI+G36 stands out as a reliable and space-efficient solution for adding RS-232 communication capabilities to a variety of electronic systems, with its integration of UART and transceiver functionalities ensuring a streamlined and cost-effective design approach.

You May Also Be Interested in

Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess