EN
  • EN
  • DE

TSB43DA42GHC

Part No TSB43DA42GHC
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC PHY/LINK LAYER CTRLR 196-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394-1995, 1394a-2000
Supply Voltage - Operating 1.5 V, 3.3 V
Temperature Range - Operating -20°C to 85°C
Case / Package 196-BGA MICROSTAR (15x15)
Win Source Part Number 1114578-TSB43DA42GHC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB43DA42GHC CAD Model

Description

The TSB43DA42GHC is a high-performance integrated circuit from Texas Instruments designed to facilitate serial bus data communication in compliance with the IEEE 1394a-2000 standard. This advanced two-port cable transceiver/arbiter is engineered to deliver seamless connectivity and communication for a wide range of applications, including consumer electronics, computer peripherals, and automotive systems.

Key Features

  • IEEE 1394a-2000 Compliant: Ensures compatibility with a broad spectrum of IEEE 1394 devices, offering reliable data transfer rates of 100, 200, and 400 Mbps.
  • Dual Ports: Equipped with two fully independent cable ports, each with its own cable transceiver and arbiter, the TSB43DA42GHC can manage concurrent data transfers, enhancing system throughput and efficiency.
  • Integrated Link Layer Controller: The device includes a link layer controller that facilitates packet transmission and reception, error detection, and the generation of cycle start packets, streamlining the communication process.
  • Power Management: Features sophisticated power management capabilities, including multiple power-down modes and support for remote power management, which help to reduce overall power consumption.
  • Flexible Interface: Offers a versatile general-purpose interface that can connect to a variety of host system architectures, ensuring easy integration into existing designs.

Applications

The TSB43DA42GHC is ideally suited for a diverse range of applications that require high-speed serial bus connectivity. It is commonly used in:

  • Consumer electronics such as digital cameras, video camcorders, and multimedia devices
  • PC peripherals including external storage devices, printers, and scanners
  • Automotive infotainment and diagnostic systems
  • Industrial control systems requiring robust data communication

With its robust feature set and compliance with the IEEE 1394a standard, the TSB43DA42GHC from Texas Instruments is an ideal solution for designers looking to implement fast and reliable data transfer in their applications. Its integration of multiple functionalities into a single chip also aids in reducing system complexity and cost.

You May Also Be Interested in

Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4049 $57.6196
9+ $11.8195 $106.3755
14+ $11.4501 $160.3014
19+ $11.0807 $210.5333
24+ $10.7114 $257.0736
32+ $9.6033 $307.3056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess