EN
  • EN
  • DE

MAX3107ETG+

Part No MAX3107ETG+
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Protocol RS232, RS485
Function Controller
Interface I2C, SPI, UART
Supply Voltage (V) 2.35V ~ 3.6V
Supply Current 650μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN-EP (3.5x3.5)
Family Part Number MAX3107
Manufacturer Pack Quantity 86
MSL Level 1 (Unlimited)
Win Source Part Number 1212934-MAX3107ETG+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3107ETG+ CAD Model

Description

Maxim Integrated MAX3107ETG+ Serial UART with Integrated Crystal

The MAX3107ETG+ is a sophisticated serial UART (Universal Asynchronous Receiver-Transmitter) chip designed by Maxim Integrated to provide a high-speed, single-channel UART with an integrated crystal oscillator and a flexible clocking system. This advanced UART solution is perfect for applications that require fast and reliable serial communication with minimal external components.

With its integrated 16MHz crystal oscillator and onboard PLL, the MAX3107ETG+ can generate a wide range of baud rates without the need for external clock sources. This feature simplifies design and reduces the bill of materials, making it an ideal choice for compact and cost-sensitive designs.

The device supports a wide array of data formats and is equipped with a large 128-word FIFO (First In First Out) buffer to ensure smooth data flow and to reduce the risk of data loss in high-speed communication scenarios. The FIFOs for both transmit and receive lines enhance the efficiency of data handling and allow for better management of interrupt service routines.

In terms of connectivity, the MAX3107ETG+ offers both SPI and I²C interfaces, giving designers the flexibility to choose the most suitable serial interface for their application. The chip also features automatic hardware and software flow control, which helps to prevent data overrun and ensures reliable data transfer between devices.

The MAX3107ETG+ is designed with robustness in mind, providing 15kV ESD protection on the transceiver input/output lines, which safeguards the device in harsh electrical environments. Additionally, it operates over the extended -40°C to +85°C temperature range, making it suitable for industrial applications where temperature extremes are common.

Housed in a compact 24-pin TQFN package, the MAX3107ETG+ is an excellent choice for applications such as portable devices, point-of-sale systems, and industrial automation where space is at a premium and high-speed serial communication is essential. Its integrated features and robust design make it a reliable and cost-effective solution for a wide range of serial data communication needs.

For further information and complete technical specifications, please refer to the Maxim Integrated MAX3107ETG+ datasheet.

You May Also Be Interested in

Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $2.0374

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7143 $50.1429
8+ $13.7143 $109.7144
12+ $13.2858 $159.4296
16+ $12.8572 $205.7152
21+ $12.4286 $261.0006
27+ $11.1429 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,434 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess