EN
  • EN
  • DE

PTN5100DBSMP

Part No PTN5100DBSMP
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC USB PD PHY TYPE C 20HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Protocol USB
Purpose Controller
Temperature Range - Operating -20°C to 85°C
Case / Package 20-HVQFN (4x4)
Win Source Part Number 1090591-PTN5100DBSMP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 6k pcs
Ultra Librarian 3D Model Ultra Librarian PTN5100DBSMP CAD Model

Description

The PTN5100DBSMP is a high-performance USB Type-C Power Delivery (PD) interface device manufactured by NXP Semiconductors. This cutting-edge product is designed to facilitate the communication between a USB PD sink device and a USB Type-C connector. With its advanced features and capabilities, the PTN5100DBSMP is an ideal solution for a wide range of applications, including smartphones, tablets, laptops, and other consumer electronics that require efficient power delivery and data transfer.

Key Features

  • USB Type-C and USB PD Compliance: The PTN5100DBSMP complies with the latest USB Type-C and USB Power Delivery standards, ensuring interoperability with various devices and chargers.
  • High-Voltage Operation: It supports a wide range of operating voltages, making it versatile for different power requirements.
  • Integrated VCONN Power Switch: The device includes an integrated VCONN power switch to supply power to electronically marked cables, simplifying design and reducing external component count.
  • Built-in Protection Features: It comes with various protection features such as over-voltage, under-voltage lockout, and thermal protection, ensuring safe and reliable operation.
  • Small Form Factor: The PTN5100DBSMP is available in a compact package, making it suitable for space-constrained applications.

Applications

The PTN5100DBSMP is designed to meet the needs of a variety of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Power Banks
  • USB Power Adapters
  • Docking Stations
  • Monitors and Peripherals with USB Type-C

Technical Specifications

The PTN5100DBSMP boasts a robust set of technical specifications that cater to the demanding requirements of modern USB Type-C devices. It is designed for seamless integration with minimal external components, offering a cost-effective solution for product developers.

Conclusion

Overall, the PTN5100DBSMP from NXP represents a state-of-the-art solution for USB Type-C and Power Delivery applications. Its combination of compliance with the latest standards, integrated features, and protection mechanisms makes it a top choice for designers looking to create high-performance, reliable, and user-friendly products.

You May Also Be Interested in

Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2529 $58.5754
63+ $1.8486 $116.4618
97+ $1.7909 $173.7173
134+ $1.7331 $232.2354
173+ $1.6754 $289.8442
231+ $1.5020 $346.9620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess