EN
  • EN
  • DE

USB2422-I/MJ

Part No USB2422-I/MJ
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Case / Package 24-QFN (4x4)
Win Source Part Number 1116743-USB2422-I/MJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name USB2422
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian USB2422-I/MJ CAD Model

Description

Microchip Technology USB2422-I/MJ: A High-Performance USB 2.0 Hub Controller

The USB2422-I/MJ from Microchip Technology is a versatile and reliable USB 2.0 hub controller designed to enhance connectivity options for a variety of applications. This compact and efficient integrated circuit (IC) is an ideal solution for expanding USB capabilities in embedded systems, consumer electronics, and personal computing peripherals.

The USB2422-I/MJ supports high-speed, full-speed, and low-speed downstream devices on all of the enabled downstream ports. With its two downstream ports, it allows users to connect multiple devices simultaneously, providing greater flexibility and maximizing the use of available USB ports. The hub controller is fully compliant with the USB 2.0 Specification and has been engineered to deliver top-notch performance and reliability.

Key features of the USB2422-I/MJ include over-current protection and individual or ganged power control for each downstream port, ensuring safe and stable operation of connected devices. The controller also supports compound devices, dynamic attachment, and removal of USB devices, which makes it a convenient and user-friendly solution for expanding the USB capabilities of any system.

The MultiTRAK™ technology implemented in the USB2422-I/MJ provides a high-performance solution that is capable of managing multiple transactions simultaneously, ensuring efficient data transfer and optimized bandwidth usage. Additionally, the controller is equipped with internal pull-up and pull-down resistors on the upstream and downstream lines, which simplifies the design and reduces the number of external components required.

The USB2422-I/MJ is available in a 32-pin QFN package, which is both space-saving and offers a small footprint for PCB design. Its industrial temperature range of -40°C to +85°C makes it suitable for use in harsh environments, ensuring reliable operation across diverse applications. The hub controller can be powered from either the USB bus or an external power supply, providing designers with flexibility in system power planning.

Overall, the USB2422-I/MJ hub controller is a high-quality solution from Microchip Technology that offers an easy way to add more USB ports to any system with minimal design effort and excellent performance.

You May Also Be Interested in

Maxim Integrated
Lowest to $10.0855
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0810 $52.0250
59+ $1.7075 $100.7425
91+ $1.6542 $150.5322
125+ $1.6008 $200.1000
162+ $1.5474 $250.6788
217+ $1.3874 $301.0658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess