EN
  • EN
  • DE

NCV7510DWR2

Part No NCV7510DWR2
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description FlexMOS Programmable Peak and Hold PWM MOSFET Predriver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230690-NCV7510DWR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV7510DWR2 CAD Model

Description

ON Semiconductor NCV7510DWR2 Product Overview

The NCV7510DWR2 is a versatile hex half-bridge driver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is tailored for automotive and industrial applications that require precise control of small motors, solenoids, or other inductive loads. The NCV7510DWR2 is especially suitable for scenarios where multiple half-bridge drivers are needed, thanks to its six independent half-bridge channels.

Key Features

  • Multiple Half-Bridge Channels: The NCV7510DWR2 integrates six high-current half-bridge drivers, allowing for flexible control schemes of various loads.
  • High Voltage Operation: With an operating voltage range from 5.5V to 50V, this driver is compatible with a wide array of power supplies and is particularly suited for automotive systems with higher voltage requirements.
  • Robust Output Current: Each half-bridge channel can deliver up to 1A of continuous current, making it capable of driving a variety of loads.
  • Thermal Shutdown Protection: To ensure reliability and longevity, the device includes a thermal shutdown feature that protects it from overheating.
  • Low Standby Current: The low standby current minimizes power consumption when the device is not actively driving a load.
  • Diagnostic Feedback: Built-in diagnostic functions provide feedback on the status of each half-bridge, aiding in system monitoring and troubleshooting.

Applications

The NCV7510DWR2's robust design and versatile features make it an excellent choice for a range of applications, including but not limited to:

  • Automotive systems such as mirror adjustment, headlight positioning, and HVAC flaps
  • Industrial automation for control of actuators and small motors
  • Consumer electronics where precision motor control is required

Package and Quality

The device is packaged in a SOIC-28 wide-body package, which allows for easy integration into various PCB designs. ON Semiconductor's commitment to quality is evident in the NCV7510DWR2, as it meets stringent automotive qualification standards, ensuring reliable performance in harsh environments.

Overall, the NCV7510DWR2 from ON Semiconductor is a high-performance solution for driving inductive loads with precision and efficiency, making it a valuable component in a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess