EN
  • EN
  • DE

ISL6611ACRZ

Part No ISL6611ACRZ
Manufacturer Renesas Electronics America
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)
Manufacturer Renesas Electronics America
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name ISL6611A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921933-ISL6611ACRZ
Ultra Librarian 3D Model Ultra Librarian ISL6611ACRZ CAD Model

Description

The ISL6611ACRZ is a high-performance synchronous rectified buck MOSFET driver from Renesas Electronics. It is designed for high-frequency switching power supplies and provides efficient and reliable control of the MOSFETs in a synchronous buck converter. This driver is optimized for use in a variety of applications, including server power supplies, desktop computer power supplies, and point-of-load regulators.

Applications

  • Server power supplies
  • Desktop computer power supplies
  • Point-of-load (POL) regulators
  • Voltage regulator modules (VRMs)
  • Graphics card power supplies

Features

  • Adaptive dead-time control: Optimizes efficiency by minimizing body diode conduction losses.
  • Bootstrap gate drive: Provides high gate drive voltage for efficient MOSFET switching.
  • Adjustable gate drive strength: Allows for optimization of switching speed and EMI performance.
  • Overcurrent protection (OCP): Protects the MOSFETs and load from damage due to excessive current.
  • Undervoltage lockout (UVLO): Prevents operation with insufficient supply voltage.
  • Enable input: Allows for external control of the driver.
  • Small package: Available in a space-saving package for high-density applications.

Benefits

  • Improved efficiency: Adaptive dead-time control minimizes losses and improves overall efficiency.
  • Reduced switching losses: High gate drive voltage and adjustable gate drive strength optimize MOSFET switching performance.
  • Enhanced system reliability: Overcurrent protection and undervoltage lockout prevent damage from fault conditions.
  • Simplified system design: Integrated features simplify the design process and reduce the number of external components required.
  • Compact solution: Small package size allows for high-density board layouts.

Additional Details

The ISL6611ACRZ utilizes adaptive dead-time control to minimize body diode conduction losses, which are a significant source of inefficiency in synchronous buck converters. The bootstrap gate drive provides a high gate drive voltage, ensuring that the MOSFETs switch quickly and efficiently. The adjustable gate drive strength allows designers to optimize the trade-off between switching speed and EMI performance. The integrated overcurrent protection and undervoltage lockout features enhance system reliability and prevent damage from fault conditions. The ISL6611 family offers various options in terms of gate drive strength and protection features to suit a wide range of application requirements. The small package size allows for high-density board layouts, making it ideal for space-constrained applications. The device is designed to meet the stringent requirements of high-frequency switching power supplies, providing a reliable and efficient solution for MOSFET control.

You May Also Be Interested in

Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2961 $59.6986
62+ $1.8838 $116.7956
95+ $1.8249 $173.3655
131+ $1.7660 $231.3460
170+ $1.7082 $290.3940
227+ $1.5315 $347.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess