Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 315MHz, 434MHz
Sensitivity -105dBm
Data Rate (Max) 11 kBaud
Modulation or Protocol FSK, OOK
Applications General Data Transfer
Current - Receiving 5.7mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 24-LQFP (4x4)
Win Source Part Number 1073403-MC33594FTAER2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33594FTAER2 CAD Model

Description

Product Overview: MC33594FTAER2 by NXP

The MC33594FTAER2 is a sophisticated low power sub-1 GHz receiver integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This IC is specifically tailored for the reception of Frequency Shift Keying (FSK) and Amplitude Shift Keying (ASK) modulated signals, making it an ideal choice for a variety of wireless communication applications.

Key Features

  • Frequency Range: The MC33594FTAER2 operates in the sub-1 GHz frequency band, providing flexibility for use in numerous regions and applications, including but not limited to automotive remote keyless entry (RKE), tire pressure monitoring systems (TPMS), and wireless sensor networks.
  • Modulation Support: With built-in support for both FSK and ASK modulations, this IC can handle a wide array of communication protocols, making it highly versatile for different wireless communication standards.
  • Low Power Consumption: Designed with power efficiency in mind, the MC33594FTAER2 is optimized for battery-powered devices, ensuring extended operational life and reliability.
  • Integrated Features: The IC includes an integrated low noise amplifier (LNA), a frequency synthesizer, and a fully integrated VCO, among other features, to minimize external component count and simplify design.
  • Selectable Data Rates: It supports various data rates, allowing designers to choose the optimal speed for their specific application requirements.

Applications

The versatility of the MC33594FTAER2 makes it suitable for a broad range of applications in the industrial, automotive, and consumer electronics sectors. Its reliability and low power consumption are particularly advantageous for portable and remote applications where power efficiency is critical.

Quality and Reliability

NXP's commitment to quality ensures that the MC33594FTAER2 meets stringent industry standards, providing a reliable solution for system designers. The IC is available in a compact QFN package, which is conducive to modern, space-constrained designs.

Conclusion

The MC33594FTAER2 from NXP stands out as a robust, low-power receiver IC for sub-1 GHz wireless applications. Its support for multiple modulation techniques, combined with its integrated features and flexibility in data rates, make it a highly adaptable solution for a wide range of wireless communication needs.

You May Also Be Interested in

Cypress Semiconductor Corp
Bluetooth v4.2 (BLE) + EDR SMART SOC Class I/Class II IoT 3Mbps 49-Pin T/R
Need more? Email Us
ECAD model for BCM20706UA1KFFB1GT
Broadcom Limited
Dual Band Mimo (ipa) + Bt
Lowest to €5.5476
ECAD model for BCM43569YAKRFBHT
Cypress Semiconductor Corp
Bluetooth v4.1 (BLE) SMART SOC Class II IoT 1.5Mbps Tray
Lowest to €1.8355
ECAD model for BCM20737A1KML2G
Microchip Technology
RX TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to €21.0095
ECAD model for BM78SPP05NC2-0002AA
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to €18.0249
ECAD model for BM23SPKS1NB9-0B02AA
Maxim Integrated
Complete, Direct-Conversion Tuner for DVB-S2 Applications | RF RCVR 925MHZ-2.175GHZ 28TQFN
Lowest to €10.2733
ECAD model for MAX2112ETI+
Texas Instruments
IC RF TXRX+MCU 802.15.4 32VFQFN / IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
Need more? Email Us
ECAD model for CC2630F128RHBR
Cypress Semiconductor Corp
Bluetooth v4.0 (BLE) SMART SOC Class II/Class III 1.5Mbps 40-Pin QFN EP T/R
Need more? Email Us
ECAD model for BCM20738A2KML3GT
Texas Instruments
IC RF TXRX+MCU WIFI 64VFQFN / IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Lowest to €8.6304
ECAD model for CC3220SF12ARGKR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ €5.9203 €53.2824
21+ €4.8577 €102.0117
33+ €4.7059 €155.2935
45+ €4.5541 €204.9355
58+ €4.4023 €255.3327
78+ €3.9469 €307.8563
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,724 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention